Superior Tool Service, Inc. 6mm (.2362) x 6" OAL Carbide Tapered Drill Reamer 640-2362-6 TDR

Description
6mm (.2362) x 6" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length Designed for Composite Material Applications.
Description
6mm (.2362) x 6" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length Designed for Composite Material Applications.

Suppliers

Company
Product
Description
Supplier Links
6mm (.2362) x 6
Wichita, KS, USA
6mm (.2362) x 6" OAL Carbide Tapered Drill Reamer
640-2362-6 TDR
6mm (.2362) x 6" OAL Carbide Tapered Drill Reamer 640-2362-6 TDR
6mm (.2362) x 6" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length Designed for Composite Material Applications.

6mm (.2362) x 6" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.75 flute length

Designed for Composite Material Applications.

Supplier's Site

Technical Specifications

  Superior Tool Service, Inc.
Product Category Reamers
Product Number 640-2362-6 TDR
Product Name 6mm (.2362) x 6" OAL Carbide Tapered Drill Reamer
Reamer Type Tapered Drill Reamer
Product Packaging Individual Reamer
Reaming Application General Purpose
Size Units Metric
Designation 6mm
Unlock Full Specs
to access all available technical data

Similar Products

Hand Reamers - 2879227 - RS Components, Ltd.
RS Components, Ltd.
Specs
OAL 2.76 inch (70 mm)
View Details
6MM (.2362) x 4
Specs
Reamer Type Tapered Drill Reamer
Product Packaging Individual Reamer
Reaming Application General Purpose
View Details
Alvord-Polk, Inc.
Specs
Reamer Type Chucking
Product Packaging Individual Reamer
Reaming Application General Purpose
View Details