#16 (.1770) x 3" OAL solid carbide, 4 flute, straight flute tapered drill reamer with 1.5 flute length
Designed for Composite Material Applications.
| Superior Tool Service, Inc. | |
|---|---|
| Product Category | Reamers |
| Product Number | 640-1770-3 TDR |
| Product Name | #16 (.1770) x 3" OAL Carbide Tapered Drill Reamer |
| Reamer Type | Tapered Drill Reamer |
| Product Packaging | Individual Reamer |
| Reaming Application | General Purpose |
| Size Units | Wire Gauge |
| Designation | #16 |