Superior Tool Service, Inc. 5/8" - 130° Carbide Microstop Countersink 350-625-130°

Description
5/8" dia. solid carbide microstop countersink, 4 flute, 130 degree included angle, 1/4-28 threaded shank with 1/4" long integrated pilot, note your pilot diameter when ordering. Designed for Composite Material Applications.
Description
5/8" dia. solid carbide microstop countersink, 4 flute, 130 degree included angle, 1/4-28 threaded shank with 1/4" long integrated pilot, note your pilot diameter when ordering. Designed for Composite Material Applications.

Suppliers

Company
Product
Description
Supplier Links
5/8
Wichita, KS, USA
5/8" - 130° Carbide Microstop Countersink
350-625-130°
5/8" - 130° Carbide Microstop Countersink 350-625-130°
5/8" dia. solid carbide microstop countersink, 4 flute, 130 degree included angle, 1/4-28 threaded shank with 1/4" long integrated pilot, note your pilot diameter when ordering. Designed for Composite Material Applications.

5/8" dia. solid carbide microstop countersink, 4 flute, 130 degree included angle, 1/4-28 threaded shank with 1/4" long integrated pilot, note your pilot diameter when ordering.

Designed for Composite Material Applications.

Supplier's Site

Technical Specifications

  Superior Tool Service, Inc.
Product Category Countersinks
Product Number 350-625-130°
Product Name 5/8" - 130° Carbide Microstop Countersink
Units Fractional
Standard Angle 130°
Body Diameter 0.625 inch (15.9 mm)
Shank Diameter 0.250 inch (6.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 499368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
Shank Diameter 0.394 inch (10.0 mm)
OAL 2.64 inch (67 mm)
View Details
3-Flute Center Reamer Set -  - KEO Cutters
Specs
Units Fractional
Standard Angle 60°; 82°; 90°; 100°; 110°; 120°
Body Diameter 0.250 to 1.000 inch (6.3 to 25.4 mm)
View Details
Deburring and Chamfering Countersink Set -  - Walter Surface Technologies
Specs
Standard Angle 82°
Body Diameter 0.250 to 1.000 inch (6.3 to 25.4 mm)
Shank Diameter 0.250 to 0.500 inch (6.3 to 12.7 mm)
View Details
7/16
Specs
Units Fractional
Standard Angle 90°
Body Diameter 0.438 inch (11.1 mm)
View Details