Superior Tool Service, Inc. 1/2" - 90° Carbide Microstop Countersink 350-500-90°

Description
1/2" dia. solid carbide microstop countersink, 4 flute, 90 degree included angle, 1/4-28 threaded shank with 1/4" long integrated pilot, note your pilot diameter when ordering. Designed for Composite Material Applications.
Description
1/2" dia. solid carbide microstop countersink, 4 flute, 90 degree included angle, 1/4-28 threaded shank with 1/4" long integrated pilot, note your pilot diameter when ordering. Designed for Composite Material Applications.

Suppliers

Company
Product
Description
Supplier Links
1/2
Wichita, KS, USA
1/2" - 90° Carbide Microstop Countersink
350-500-90°
1/2" - 90° Carbide Microstop Countersink 350-500-90°
1/2" dia. solid carbide microstop countersink, 4 flute, 90 degree included angle, 1/4-28 threaded shank with 1/4" long integrated pilot, note your pilot diameter when ordering. Designed for Composite Material Applications.

1/2" dia. solid carbide microstop countersink, 4 flute, 90 degree included angle, 1/4-28 threaded shank with 1/4" long integrated pilot, note your pilot diameter when ordering.

Designed for Composite Material Applications.

Supplier's Site

Technical Specifications

  Superior Tool Service, Inc.
Product Category Countersinks
Product Number 350-500-90°
Product Name 1/2" - 90° Carbide Microstop Countersink
Units Fractional
Standard Angle 90°
Body Diameter 0.500 inch (12.7 mm)
Shank Diameter 0.250 inch (6.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 423822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
Shank Diameter 0.281 inch (7.2 mm)
OAL 1.69 inch (43 mm)
View Details
4-Flute Center Reamers -  - KEO Cutters
Specs
Units Fractional
Standard Angle 60° (optional feature); 82° (optional feature); 90° (optional feature)
Body Diameter 1.250 to 2.000 inch (31.7 to 50.8 mm)
View Details
3/8
Specs
Units Fractional
Standard Angle 90°
Body Diameter 0.375 inch (9.5 mm)
View Details
CoroDrill® 452 countersink - 452.C1-0553-100T-C CD10 - Sandvik Coromant Co.
Specs
Units Fractional
Standard Angle 100°
Body Diameter 0.394 inch (10.0 mm)
View Details