Superior Tool Service, Inc. 1/2" - 82° Carbide Microstop Countersink 350-500-82°

Description
1/2" dia. solid carbide microstop countersink, 4 flute, 82 degree included angle, 1/4-28 threaded shank, with 1/4" long integrated pilot, note your pilot diameter when ordering. Designed for Composite Material Applications.
Description
1/2" dia. solid carbide microstop countersink, 4 flute, 82 degree included angle, 1/4-28 threaded shank, with 1/4" long integrated pilot, note your pilot diameter when ordering. Designed for Composite Material Applications.

Suppliers

Company
Product
Description
Supplier Links
1/2
Wichita, KS, USA
1/2" - 82° Carbide Microstop Countersink
350-500-82°
1/2" - 82° Carbide Microstop Countersink 350-500-82°
1/2" dia. solid carbide microstop countersink, 4 flute, 82 degree included angle, 1/4-28 threaded shank, with 1/4" long integrated pilot, note your pilot diameter when ordering. Designed for Composite Material Applications.

1/2" dia. solid carbide microstop countersink, 4 flute, 82 degree included angle, 1/4-28 threaded shank, with 1/4" long integrated pilot, note your pilot diameter when ordering.

Designed for Composite Material Applications.

Supplier's Site

Technical Specifications

  Superior Tool Service, Inc.
Product Category Countersinks
Product Number 350-500-82°
Product Name 1/2" - 82° Carbide Microstop Countersink
Units Fractional
Standard Angle 82°
Body Diameter 0.500 inch (12.7 mm)
Shank Diameter 0.250 inch (6.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 6738717 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
Shank Diameter 0.394 inch (10.0 mm)
OAL 2.48 inch (63 mm)
View Details
CoroDrill® 452 countersink - 452.C1-0553-130T-C CD10 - Sandvik Coromant Co.
Specs
Units Fractional
Standard Angle 130°
Body Diameter 0.394 inch (10.0 mm)
View Details
5/8
Specs
Units Fractional
Standard Angle 90°
Body Diameter 0.625 inch (15.9 mm)
View Details
60° Straight Flute Countersink - 601-0003 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Units Fractional
Standard Angle 60°
Body Diameter 0.109 inch (2.8 mm)
View Details