Superior Tool Service, Inc. 10.0MM Carbide Jobber Drill with Composite Tip 220-3937 10mm comp tip

Description
10.0MM Carbide jobber length twist drill with tip ground for composite and straight shank Designed for Composite Material Applications.
Description
10.0MM Carbide jobber length twist drill with tip ground for composite and straight shank Designed for Composite Material Applications.

Suppliers

Company
Product
Description
Supplier Links
10.0MM Carbide Jobber Drill with Composite Tip - 220-3937 10mm comp tip - Superior Tool Service, Inc.
Wichita, KS, USA
10.0MM Carbide Jobber Drill with Composite Tip
220-3937 10mm comp tip
10.0MM Carbide Jobber Drill with Composite Tip 220-3937 10mm comp tip
10.0MM Carbide jobber length twist drill with tip ground for composite and straight shank Designed for Composite Material Applications.

10.0MM Carbide jobber length twist drill with tip ground for composite and straight shank

Designed for Composite Material Applications.

Supplier's Site

Technical Specifications

  Superior Tool Service, Inc.
Product Category Drill Bits
Product Number 220-3937 10mm comp tip
Product Name 10.0MM Carbide Jobber Drill with Composite Tip
Product Drill
Units Metric
Drill Type Twist; Jobber
Rotation RightHand
Cutting Application General Purpose; Composite Materials
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 1749062 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.764 inch (121.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Right-Hand Cobalt Micro-Drill - MD-038 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
Ltr O Carbide Jobber Drill with Composite Tip - 220-3160
Specs
Product Drill
Units Letter
Drill Type Twist; Jobber
View Details