Superior Tool Service, Inc. 9.0MM Carbide Jobber Drill with Composite Tip 220-3543 9mm comp tip

Description
9.0MM Carbide jobber length twist drill with tip ground for composite and straight shank Designed for Composite Material Applications.
Description
9.0MM Carbide jobber length twist drill with tip ground for composite and straight shank Designed for Composite Material Applications.

Suppliers

Company
Product
Description
Supplier Links
9.0MM Carbide Jobber Drill with Composite Tip - 220-3543 9mm comp tip - Superior Tool Service, Inc.
Wichita, KS, USA
9.0MM Carbide Jobber Drill with Composite Tip
220-3543 9mm comp tip
9.0MM Carbide Jobber Drill with Composite Tip 220-3543 9mm comp tip
9.0MM Carbide jobber length twist drill with tip ground for composite and straight shank Designed for Composite Material Applications.

9.0MM Carbide jobber length twist drill with tip ground for composite and straight shank

Designed for Composite Material Applications.

Supplier's Site

Technical Specifications

  Superior Tool Service, Inc.
Product Category Drill Bits
Product Number 220-3543 9mm comp tip
Product Name 9.0MM Carbide Jobber Drill with Composite Tip
Product Drill
Units Metric
Drill Type Twist; Jobber
Rotation RightHand
Cutting Application General Purpose; Composite Materials
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Drill Bits - 215170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.394 inch (10.0 mm)
OAL 15.75 inch (400 mm)
Material Carbide; Carbide tipped
View Details
Left-Hand Cobalt Micro-Drill - LHMD-126 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
#41 Carbide Jobber Drill with Composite Tip - 220-0960 #41 comp tip - Superior Tool Service, Inc.
Specs
Product Drill
Units Wire Gauge
Drill Type Twist; Jobber
View Details