Superior Tool Service, Inc. 7.0MM Carbide Jobber Drill with Composite Tip 220-2756 7mm comp tip

Description
7.0MM Carbide jobber length twist drill with tip ground for composite and straight shank Designed for Composite Material Applications.
Description
7.0MM Carbide jobber length twist drill with tip ground for composite and straight shank Designed for Composite Material Applications.

Suppliers

Company
Product
Description
Supplier Links
7.0MM Carbide Jobber Drill with Composite Tip - 220-2756 7mm comp tip - Superior Tool Service, Inc.
Wichita, KS, USA
7.0MM Carbide Jobber Drill with Composite Tip
220-2756 7mm comp tip
7.0MM Carbide Jobber Drill with Composite Tip 220-2756 7mm comp tip
7.0MM Carbide jobber length twist drill with tip ground for composite and straight shank Designed for Composite Material Applications.

7.0MM Carbide jobber length twist drill with tip ground for composite and straight shank

Designed for Composite Material Applications.

Supplier's Site

Technical Specifications

  Superior Tool Service, Inc.
Product Category Drill Bits
Product Number 220-2756 7mm comp tip
Product Name 7.0MM Carbide Jobber Drill with Composite Tip
Product Drill
Units Metric
Drill Type Twist; Jobber
Rotation RightHand
Cutting Application General Purpose; Composite Materials
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Drill Bits - 215013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.315 inch (8.0 mm)
OAL 5.91 inch (150 mm)
Material Carbide; Carbide tipped
View Details
15/16" (24mm) Bi-Metal Hole Saw - D180015 - DEWALT Industrial Tool Co.
Specs
Product Drill
Drill Type Hole Saw
Cutting Application General Purpose
View Details
High Speed Drill 220HD-GP-9/32 - 220HD-GP-9/32 - Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details