Superior Tool Service, Inc. 5.0MM Carbide Jobber Drill with Composite Tip 220-1969 5mm comp tip

Description
5.0MM Carbide jobber length twist drill with tip ground for composite and straight shank Designed for Composite Material Applications.
Description
5.0MM Carbide jobber length twist drill with tip ground for composite and straight shank Designed for Composite Material Applications.

Suppliers

Company
Product
Description
Supplier Links
5.0MM Carbide Jobber Drill with Composite Tip - 220-1969 5mm comp tip - Superior Tool Service, Inc.
Wichita, KS, USA
5.0MM Carbide Jobber Drill with Composite Tip
220-1969 5mm comp tip
5.0MM Carbide Jobber Drill with Composite Tip 220-1969 5mm comp tip
5.0MM Carbide jobber length twist drill with tip ground for composite and straight shank Designed for Composite Material Applications.

5.0MM Carbide jobber length twist drill with tip ground for composite and straight shank

Designed for Composite Material Applications.

Supplier's Site

Technical Specifications

  Superior Tool Service, Inc.
Product Category Drill Bits
Product Number 220-1969 5mm comp tip
Product Name 5.0MM Carbide Jobber Drill with Composite Tip
Product Drill
Units Metric
Drill Type Twist; Jobber
Rotation RightHand
Cutting Application General Purpose; Composite Materials
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.138 inch (3.5 mm)
OAL 2.76 inch (70 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Drill Bit - HMZE350 - Pentair, Inc.
Specs
Product Drill
Drill Type Jobber
Cutting Application General Purpose
View Details
Drill Bit - 003473 - Sandvik AB
Specs
Product Drill
Units Metric
Drill Type Twist
View Details