Superior Tool Service, Inc. #13 Carbide Jobber Drill with Composite Tip 220-1850 #13 comp tip

Description
#13 Carbide jobber length twist drill with tip ground for composite and straight shank Designed for Composite Material Applications.
Description
#13 Carbide jobber length twist drill with tip ground for composite and straight shank Designed for Composite Material Applications.

Suppliers

Company
Product
Description
Supplier Links
#13 Carbide Jobber Drill with Composite Tip - 220-1850 #13 comp tip - Superior Tool Service, Inc.
Wichita, KS, USA
#13 Carbide Jobber Drill with Composite Tip
220-1850 #13 comp tip
#13 Carbide Jobber Drill with Composite Tip 220-1850 #13 comp tip
#13 Carbide jobber length twist drill with tip ground for composite and straight shank Designed for Composite Material Applications.

#13 Carbide jobber length twist drill with tip ground for composite and straight shank

Designed for Composite Material Applications.

Supplier's Site

Technical Specifications

  Superior Tool Service, Inc.
Product Category Drill Bits
Product Number 220-1850 #13 comp tip
Product Name #13 Carbide Jobber Drill with Composite Tip
Product Drill
Units Wire Gauge
Drill Type Twist; Jobber
Rotation RightHand
Cutting Application General Purpose; Composite Materials
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Drill Bits - 213281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.217 inch (5.5 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
11.5MM Carbide Jobber Drill with Composite Tip - 220-4528 11.5mm comp tip - Superior Tool Service, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Jobber
View Details
SDS-MAX Bits, SDS-MAX Bits - 4 Cutter - 711502-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.625 inch (15.9 mm)
View Details