Superior Tool Service, Inc. 3.5MM Carbide Jobber Drill with Composite Tip 220-1378 3.5mm comp tip

Description
3.5MM Carbide jobber length twist drill with tip ground for composite and straight shank Designed for Composite Material Applications.
Description
3.5MM Carbide jobber length twist drill with tip ground for composite and straight shank Designed for Composite Material Applications.

Suppliers

Company
Product
Description
Supplier Links
3.5MM Carbide Jobber Drill with Composite Tip - 220-1378 3.5mm comp tip - Superior Tool Service, Inc.
Wichita, KS, USA
3.5MM Carbide Jobber Drill with Composite Tip
220-1378 3.5mm comp tip
3.5MM Carbide Jobber Drill with Composite Tip 220-1378 3.5mm comp tip
3.5MM Carbide jobber length twist drill with tip ground for composite and straight shank Designed for Composite Material Applications.

3.5MM Carbide jobber length twist drill with tip ground for composite and straight shank

Designed for Composite Material Applications.

Supplier's Site

Technical Specifications

  Superior Tool Service, Inc.
Product Category Drill Bits
Product Number 220-1378 3.5mm comp tip
Product Name 3.5MM Carbide Jobber Drill with Composite Tip
Product Drill
Units Metric
Drill Type Twist; Jobber
Rotation RightHand
Cutting Application General Purpose; Composite Materials
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Drill Bits - 216482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.130 inch (3.3 mm)
OAL 2.56 inch (65 mm)
Material Hsco
View Details
21/64 Carbide Jobber Drill with Composite Tip - 220-3281 21/64
Specs
Product Drill
Units Fractional
Drill Type Twist; Jobber
View Details
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711257-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.625 inch (15.9 mm)
View Details