Sunnen Products Company Krossgrinding System SH-6000

Description
The SH-6000 is the result of a two-year development process with input from around the globe. All aspects of the CGM and KGM machines have been analyzed for improvement. The machine is engineered to improve operator productivity and increase reliability. The next generation of high precision KROSSGRINDING® machines are suited for quick changeover for medium-to-high volume production with a higher level of control and new technology throughout. If your application requires automated parts loading/unloading, specialized fixtures, coolant filtration systems or any other custom engineered solutions, our Integrated Systems team is ready to help. The Integrated System team is comprised of the most experienced design and engineering professionals in the industry. They will work closely with you – analyzing application requirements, target tolerances, and process control needs – to develop highly customized solutions to meet your specific needs. Call your Sunnen Sales and Application Engineer today at 1-800-325-3670 for further information. MACHINE SPECIFICATIONS Diameter Range (ID): CGT: 5,46 - 32 mm (.214 - 1.260 in) CRT: 53,84 - 63,75 mm (2.120 - 2.150 in) SRT: 39,40 - 76,78 mm (1.500 - 3.090 in) TC: 25,4 - 75 mm (1.0 - 2.95 in) Stroke Length: 6 to 392 mm (.24 -15.43 in) FEATURES & BENEFITS Capable of honing to the tightest tolerances in the industry with consistent and accurate bore size control to .000025 mm (.0000010 in). Utilizes diamond plated or metalbonded abrasive tooling for maximum performance. Available is both high speed and high torque models. Standard true running spindle with direct CGT tooling connection for quick changeover.. All electric foot pedal for setup and truing mandrels. Coolant tank is 70 percent larger than earlier models - 208 L (55 gallon) Generous ergonomic work area. Intuitive touchscreen is easy-to-use with a large 225 mm (9 in) display.
Datasheet
Description
The SH-6000 is the result of a two-year development process with input from around the globe. All aspects of the CGM and KGM machines have been analyzed for improvement. The machine is engineered to improve operator productivity and increase reliability. The next generation of high precision KROSSGRINDING® machines are suited for quick changeover for medium-to-high volume production with a higher level of control and new technology throughout. If your application requires automated parts loading/unloading, specialized fixtures, coolant filtration systems or any other custom engineered solutions, our Integrated Systems team is ready to help. The Integrated System team is comprised of the most experienced design and engineering professionals in the industry. They will work closely with you – analyzing application requirements, target tolerances, and process control needs – to develop highly customized solutions to meet your specific needs. Call your Sunnen Sales and Application Engineer today at 1-800-325-3670 for further information. MACHINE SPECIFICATIONS Diameter Range (ID): CGT: 5,46 - 32 mm (.214 - 1.260 in) CRT: 53,84 - 63,75 mm (2.120 - 2.150 in) SRT: 39,40 - 76,78 mm (1.500 - 3.090 in) TC: 25,4 - 75 mm (1.0 - 2.95 in) Stroke Length: 6 to 392 mm (.24 -15.43 in) FEATURES & BENEFITS Capable of honing to the tightest tolerances in the industry with consistent and accurate bore size control to .000025 mm (.0000010 in). Utilizes diamond plated or metalbonded abrasive tooling for maximum performance. Available is both high speed and high torque models. Standard true running spindle with direct CGT tooling connection for quick changeover.. All electric foot pedal for setup and truing mandrels. Coolant tank is 70 percent larger than earlier models - 208 L (55 gallon) Generous ergonomic work area. Intuitive touchscreen is easy-to-use with a large 225 mm (9 in) display.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Krossgrinding System - SH-6000 - Sunnen Products Company
St. Louis, MO, United States
Krossgrinding System
SH-6000
Krossgrinding System SH-6000
The SH-6000 is the result of a two-year development process with input from around the globe. All aspects of the CGM and KGM machines have been analyzed for improvement. The machine is engineered to improve operator productivity and increase reliability. The next generation of high precision KROSSGRINDING® machines are suited for quick changeover for medium-to-high volume production with a higher level of control and new technology throughout. If your application requires automated parts loading/unloading, specialized fixtures, coolant filtration systems or any other custom engineered solutions, our Integrated Systems team is ready to help. The Integrated System team is comprised of the most experienced design and engineering professionals in the industry. They will work closely with you – analyzing application requirements, target tolerances, and process control needs – to develop highly customized solutions to meet your specific needs. Call your Sunnen Sales and Application Engineer today at 1-800-325-3670 for further information. MACHINE SPECIFICATIONS Diameter Range (ID): CGT: 5,46 - 32 mm (.214 - 1.260 in) CRT: 53,84 - 63,75 mm (2.120 - 2.150 in) SRT: 39,40 - 76,78 mm (1.500 - 3.090 in) TC: 25,4 - 75 mm (1.0 - 2.95 in) Stroke Length: 6 to 392 mm (.24 -15.43 in) FEATURES & BENEFITS Capable of honing to the tightest tolerances in the industry with consistent and accurate bore size control to .000025 mm (.0000010 in). Utilizes diamond plated or metalbonded abrasive tooling for maximum performance. Available is both high speed and high torque models. Standard true running spindle with direct CGT tooling connection for quick changeover.. All electric foot pedal for setup and truing mandrels. Coolant tank is 70 percent larger than earlier models - 208 L (55 gallon) Generous ergonomic work area. Intuitive touchscreen is easy-to-use with a large 225 mm (9 in) display.

The SH-6000 is the result of a two-year development process with input from around the globe. All aspects of the CGM and KGM machines have been analyzed for improvement. The machine is engineered to improve operator productivity and increase reliability.

The next generation of high precision KROSSGRINDING® machines are suited for quick changeover for medium-to-high volume production with a higher level of control and new technology throughout.

If your application requires automated parts loading/unloading, specialized fixtures, coolant filtration systems or any other custom engineered solutions, our Integrated Systems team is ready to help. The Integrated System team is comprised of the most experienced design and engineering professionals in the industry. They will work closely with you – analyzing application requirements, target tolerances, and process control needs – to develop highly customized solutions to meet your specific needs. Call your Sunnen Sales and Application Engineer today at 1-800-325-3670 for further information.

MACHINE SPECIFICATIONS

Diameter Range (ID):

  • CGT: 5,46 - 32 mm (.214 - 1.260 in)
  • CRT: 53,84 - 63,75 mm (2.120 - 2.150 in)
  • SRT: 39,40 - 76,78 mm (1.500 - 3.090 in)
  • TC: 25,4 - 75 mm (1.0 - 2.95 in)

Stroke Length:

6 to 392 mm (.24 -15.43 in)

FEATURES & BENEFITS

  • Capable of honing to the tightest tolerances in the industry with consistent and accurate bore size control to .000025 mm (.0000010 in).
  • Utilizes diamond plated or metalbonded abrasive tooling for maximum performance.
  • Available is both high speed and high torque models.
  • Standard true running spindle with direct CGT tooling connection for quick changeover..
  • All electric foot pedal for setup and truing mandrels.
  • Coolant tank is 70 percent larger than earlier models - 208 L (55 gallon)
  • Generous ergonomic work area.
  • Intuitive touchscreen is easy-to-use with a large 225 mm (9 in) display.
Supplier's Site Datasheet

Technical Specifications

  Sunnen Products Company
Product Category Honing, Lapping, and Super-finishing Machines
Product Number SH-6000
Product Name Krossgrinding System
Type Honing Machine
Mounting Floor
Applications / Material Abraded Automotive or Paint; Metal
Rotary Speed 20 to 3700 rpm
Power Source Electric Motor
Unlock Full Specs
to access all available technical data

Similar Products

Double-Side High-Precision Fine Grinding Machine - AC MicroLine 1500 - Precision Surfacing Solutions
Specs
Mounting Floor
Applications / Material Abraded Clean / Surface Prep
Rotary Speed 60 to 136 rpm
View Details
Air File -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Lapping Machine; Filing - Fine Grinding
Mounting Handheld
Applications / Material Abraded Metal
View Details
Surfacing Machine - S7A - Rottler Manufacturing
Rottler Manufacturing
Specs
Type Superfinishing
Mounting Floor
Applications / Material Abraded Automotive or Paint; Heads / Blocks; Metal
View Details
Vertical Honing Machine - SV-3100 Series - Sunnen Products Company
Specs
Type Honing Machine
Mounting Floor
Applications / Material Abraded Automotive or Paint; Metal
View Details