Sunex Tools 5/16" x 6" (98002) Screwdrivers 5/16" x 6" Black Screwdriver

Description
8 Pc. Professional Black Screwdriver Set Model #: 9800 Includes 5 flat tip drivers and 3 Phillips tip drivers Hardened chrome vanadium shafts Vapor blasted magnetic tips Hex bolsters on most sizes for extra turning power
Description
8 Pc. Professional Black Screwdriver Set Model #: 9800 Includes 5 flat tip drivers and 3 Phillips tip drivers Hardened chrome vanadium shafts Vapor blasted magnetic tips Hex bolsters on most sizes for extra turning power

Suppliers

Company
Product
Description
Supplier Links
Greenville, SC, USA
5/16" x 6" (98002) Screwdrivers
5/16" x 6" Black Screwdriver
5/16" x 6" (98002) Screwdrivers 5/16" x 6" Black Screwdriver
8 Pc. Professional Black Screwdriver Set Model #: 9800 Includes 5 flat tip drivers and 3 Phillips tip drivers Hardened chrome vanadium shafts Vapor blasted magnetic tips Hex bolsters on most sizes for extra turning power

8 Pc. Professional Black Screwdriver Set Model #: 9800

  • Includes 5 flat tip drivers and 3 Phillips tip drivers
  • Hardened chrome vanadium shafts
  • Vapor blasted magnetic tips
  • Hex bolsters on most sizes for extra turning power
Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Screwdrivers (hand tool)
Product Number 5/16" x 6" Black Screwdriver
Product Name 5/16" x 6" (98002) Screwdrivers
Type Standard Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-719-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.0984 inch (2.5 mm)
Drive Details 2.5mm x 0.4mm
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 47608 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Drive Type Slotted
Drive Size 0.0938 inch (2.38 mm)
Shank Length 3 inch (76.2 mm)
View Details
Screw and Nut Drivers - 1742-65410MAGM-ND - DigiKey
Specs
Drive Type Hex; Hex Socket
Drive Size 0.3937 inch (10 mm)
Drive Details 10mm
View Details