The ASD-200 is a 304 stainless steel satin ventilator designed for installation with tacks and featuring 1.5 mm (1/16") diameter holes. It measures 200 mm in length, 50 mm in height, 42.8 mm in width, with a 21 mm heart-shaped cutout and a 450 mm pitch circle diameter. The unit weighs 23.0 grams and is packed 40 per box and 960 per carton.
| Sugatsune America, Inc. | |
|---|---|
| Product Category | Dampers and Louvers |
| Product Number | ASD-200 |
| Product Name | STAINLESS STEEL VENTILATOR - ASD-200 |