Sugatsune America, Inc. PLASTIC VENTILATOR - APD-170/BLK APD-170/BLK

Description
Discover a Superior Ventilation Solution The APD Series plastic ventilator grill provides good air exchange potential while protecting people and equipment as well as preventing the infiltration of large debris. From our line-up of ventilators , this particular model is the APD-170/BLK , which has a black finish and an oblong shape. Other shapes, sizes, and finishes are also available. See Catalog Listing Made of High-Quality ABS Resin The APD-170/BLK plastic ventilator is made of an amorphous three-part polymer resin known as ABS or acrylonitrile butadiene styrene. ABS is lightweight and rigid with excellent structural properties and heat performance, holding up in hot weather and not losing its strength in the cold. ABS is extensively used in pipes, fittings, and hoses, as it offers good strength and resistance to mechanical pressures. It is also used in automobiles, medical devices, appliances, gardening tools, appliances, toys, food processing, and electronics (e.g., computer keyboards). Suitable for Electronics, Food Service, and More The usefulness of ABS as a ventilator grill material stems from its suitability for a large number of applications. For example, the APD-170/BLK plastic ventilator can be used to ventilate applications such as: Electronics enclosures Food processing equipment Healthcare machines and workstations Furniture and cabinetry NOTE: This ventilator CAN be pressure fitted into place. Specifications This model, APD-170/BLK , has the following specs: Shape: Oblong Finish: Black Dimensions: 6–15/16” × 1–39/64” (176 mm × 41 mm) RoHS Status: 3 It weighs 0.78 oz. (22 g) and is sold in boxes of 4 or cartons of 32. Additional Sizes, Shapes, & Finishes Available You can purchase the APD Series plastic ventilator in three additional finishes besides black: brown, ivory, and chrome. There is also a larger version of this APD-170 vent, the APDL-260 , which has the same oblong shape and finish color options. APD-170 6–15/16” × 1–39/64” (176 mm × 41 mm) APDL-260 1–15/64” × 2-3/4” (26 × 70 mm) Black: [You Are Here] Black: APDL-260/BLK Brown: APD-170/BRN Brown: APDL-260/BRN Ivory: APD-170/IVY Ivory: APDL-260/IVY Chrome: APD-170/CR Chrome: [Not Available] Alternatively, our APK Series of ABS ventilators offers a slightly larger vent, with a rectangular shape and the same four finish options. These are available in the smaller APK-250 and the larger APKL-310 . Choose Sugatsune America Ventilators for Your Project We carry a wide selection of cable grommets, ventilators, chutes, and spouts for your applications that require moving air, fluids, or objects between two spaces. The APD-170/BLK plastic ventilator grill is one of over 6, products that we stock here at Sugatsune America, with more added every year to meet the ever-evolving needs of architects, project managers, and contractors like yourself. Check out our product literature to see our product catalogs, or play around with our hardware selection tool . Contact us if you need any help with the APD-17/BLK plastic ventilator or have any questions about any of our products.
Datasheet
Description
Discover a Superior Ventilation Solution The APD Series plastic ventilator grill provides good air exchange potential while protecting people and equipment as well as preventing the infiltration of large debris. From our line-up of ventilators , this particular model is the APD-170/BLK , which has a black finish and an oblong shape. Other shapes, sizes, and finishes are also available. See Catalog Listing Made of High-Quality ABS Resin The APD-170/BLK plastic ventilator is made of an amorphous three-part polymer resin known as ABS or acrylonitrile butadiene styrene. ABS is lightweight and rigid with excellent structural properties and heat performance, holding up in hot weather and not losing its strength in the cold. ABS is extensively used in pipes, fittings, and hoses, as it offers good strength and resistance to mechanical pressures. It is also used in automobiles, medical devices, appliances, gardening tools, appliances, toys, food processing, and electronics (e.g., computer keyboards). Suitable for Electronics, Food Service, and More The usefulness of ABS as a ventilator grill material stems from its suitability for a large number of applications. For example, the APD-170/BLK plastic ventilator can be used to ventilate applications such as: Electronics enclosures Food processing equipment Healthcare machines and workstations Furniture and cabinetry NOTE: This ventilator CAN be pressure fitted into place. Specifications This model, APD-170/BLK , has the following specs: Shape: Oblong Finish: Black Dimensions: 6–15/16” × 1–39/64” (176 mm × 41 mm) RoHS Status: 3 It weighs 0.78 oz. (22 g) and is sold in boxes of 4 or cartons of 32. Additional Sizes, Shapes, & Finishes Available You can purchase the APD Series plastic ventilator in three additional finishes besides black: brown, ivory, and chrome. There is also a larger version of this APD-170 vent, the APDL-260 , which has the same oblong shape and finish color options. APD-170 6–15/16” × 1–39/64” (176 mm × 41 mm) APDL-260 1–15/64” × 2-3/4” (26 × 70 mm) Black: [You Are Here] Black: APDL-260/BLK Brown: APD-170/BRN Brown: APDL-260/BRN Ivory: APD-170/IVY Ivory: APDL-260/IVY Chrome: APD-170/CR Chrome: [Not Available] Alternatively, our APK Series of ABS ventilators offers a slightly larger vent, with a rectangular shape and the same four finish options. These are available in the smaller APK-250 and the larger APKL-310 . Choose Sugatsune America Ventilators for Your Project We carry a wide selection of cable grommets, ventilators, chutes, and spouts for your applications that require moving air, fluids, or objects between two spaces. The APD-170/BLK plastic ventilator grill is one of over 6, products that we stock here at Sugatsune America, with more added every year to meet the ever-evolving needs of architects, project managers, and contractors like yourself. Check out our product literature to see our product catalogs, or play around with our hardware selection tool . Contact us if you need any help with the APD-17/BLK plastic ventilator or have any questions about any of our products.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLASTIC VENTILATOR - APD-170/BLK - APD-170/BLK - Sugatsune America, Inc.
Carson, CA, United States
PLASTIC VENTILATOR - APD-170/BLK
APD-170/BLK
PLASTIC VENTILATOR - APD-170/BLK APD-170/BLK
Discover a Superior Ventilation Solution The APD Series plastic ventilator grill provides good air exchange potential while protecting people and equipment as well as preventing the infiltration of large debris. From our line-up of ventilators , this particular model is the APD-170/BLK , which has a black finish and an oblong shape. Other shapes, sizes, and finishes are also available. See Catalog Listing Made of High-Quality ABS Resin The APD-170/BLK plastic ventilator is made of an amorphous three-part polymer resin known as ABS or acrylonitrile butadiene styrene. ABS is lightweight and rigid with excellent structural properties and heat performance, holding up in hot weather and not losing its strength in the cold. ABS is extensively used in pipes, fittings, and hoses, as it offers good strength and resistance to mechanical pressures. It is also used in automobiles, medical devices, appliances, gardening tools, appliances, toys, food processing, and electronics (e.g., computer keyboards). Suitable for Electronics, Food Service, and More The usefulness of ABS as a ventilator grill material stems from its suitability for a large number of applications. For example, the APD-170/BLK plastic ventilator can be used to ventilate applications such as: Electronics enclosures Food processing equipment Healthcare machines and workstations Furniture and cabinetry NOTE: This ventilator CAN be pressure fitted into place. Specifications This model, APD-170/BLK , has the following specs: Shape: Oblong Finish: Black Dimensions: 6–15/16” × 1–39/64” (176 mm × 41 mm) RoHS Status: 3 It weighs 0.78 oz. (22 g) and is sold in boxes of 4 or cartons of 32. Additional Sizes, Shapes, & Finishes Available You can purchase the APD Series plastic ventilator in three additional finishes besides black: brown, ivory, and chrome. There is also a larger version of this APD-170 vent, the APDL-260 , which has the same oblong shape and finish color options. APD-170 6–15/16” × 1–39/64” (176 mm × 41 mm) APDL-260 1–15/64” × 2-3/4” (26 × 70 mm) Black: [You Are Here] Black: APDL-260/BLK Brown: APD-170/BRN Brown: APDL-260/BRN Ivory: APD-170/IVY Ivory: APDL-260/IVY Chrome: APD-170/CR Chrome: [Not Available] Alternatively, our APK Series of ABS ventilators offers a slightly larger vent, with a rectangular shape and the same four finish options. These are available in the smaller APK-250 and the larger APKL-310 . Choose Sugatsune America Ventilators for Your Project We carry a wide selection of cable grommets, ventilators, chutes, and spouts for your applications that require moving air, fluids, or objects between two spaces. The APD-170/BLK plastic ventilator grill is one of over 6, products that we stock here at Sugatsune America, with more added every year to meet the ever-evolving needs of architects, project managers, and contractors like yourself. Check out our product literature to see our product catalogs, or play around with our hardware selection tool . Contact us if you need any help with the APD-17/BLK plastic ventilator or have any questions about any of our products.

Discover a Superior Ventilation Solution

      The

APD Series

      plastic ventilator grill provides good air exchange potential while protecting people and equipment as well as preventing the infiltration of large debris. From our line-up of

ventilators

      , this particular model is the

APD-170/BLK

      , which has a

black finish

      and an oblong shape. Other shapes, sizes, and finishes are also available.

See Catalog Listing

Made of High-Quality ABS Resin

      The

APD-170/BLK

      plastic ventilator is made of an amorphous three-part polymer resin known as ABS or acrylonitrile butadiene styrene. ABS is lightweight and rigid with excellent structural properties and heat performance, holding up in hot weather and not losing its strength in the cold. ABS is extensively used in pipes, fittings, and hoses, as it offers good strength and resistance to mechanical pressures. It is also used in automobiles, medical devices, appliances, gardening tools, appliances, toys, food processing, and electronics (e.g., computer keyboards).

Suitable for Electronics, Food Service, and More

      The usefulness of ABS as a ventilator grill material stems from its suitability for a large number of applications. For example, the

APD-170/BLK

      plastic ventilator can be used to ventilate applications such as:
      • Electronics enclosures
      • Food processing equipment
      • Healthcare machines and workstations
      • Furniture and cabinetry

NOTE:

      This ventilator CAN be pressure fitted into place.

Specifications

      This model,

APD-170/BLK

      , has the following specs:
      • Shape: Oblong
      • Finish: Black
      • Dimensions: 6–15/16” × 1–39/64” (176 mm × 41 mm)
      • RoHS Status: 3
      It weighs 0.78 oz. (22 g) and is sold in boxes of 4 or cartons of 32.

Additional Sizes, Shapes, & Finishes Available

      You can purchase the

APD Series

      plastic ventilator in three additional finishes besides black: brown, ivory, and chrome. There is also a larger version of this

APD-170

      vent, the

APDL-260

      , which has the same oblong shape and finish color options.

APD-170

6–15/16” × 1–39/64” (176 mm × 41 mm)

APDL-260

1–15/64” × 2-3/4” (26 × 70 mm)
Black: [You Are Here] Black: APDL-260/BLK
Brown: APD-170/BRN Brown: APDL-260/BRN
Ivory: APD-170/IVY Ivory: APDL-260/IVY
Chrome: APD-170/CR Chrome: [Not Available]

      Alternatively, our

APK Series

      of ABS ventilators offers a slightly larger vent, with a rectangular shape and the same four finish options. These are available in the smaller

APK-250

      and the larger

APKL-310

      .

Choose Sugatsune America Ventilators for Your Project

      We carry a wide selection of

cable grommets, ventilators, chutes, and spouts

      for your applications that require moving air, fluids, or objects between two spaces. The

APD-170/BLK

      plastic ventilator grill is one of over 6, products that we stock here at Sugatsune America, with more added every year to meet the ever-evolving needs of architects, project managers, and contractors like yourself. Check out our

product literature

      to see our product catalogs, or play around with our

hardware selection tool

      .

Contact us

      if you need any help with the

APD-17/BLK

    plastic ventilator or have any questions about any of our products.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Dampers and Louvers
Product Number APD-170/BLK
Product Name PLASTIC VENTILATOR - APD-170/BLK
Unlock Full Specs
to access all available technical data

Similar Products