Strainsert NEMA 12 with Connector Interface SJB2/2

Description
The Strainsert SJB Series SummingJunction Boxes are for parallel averagingof 2 to 4 similar transducers. Thestandard SJB is available in a NEMA-12 steel enclosure (NEMA-4X packagesare optionally available). TheNEMA-12 comes in both a connectorstyle and a cord grip style (NEMA-4Xavailable with cord grips only). Cordgrips accept cables with diametersbetween 0.250” to 0.375” inches. Theremoval of a gasket-tight lid enablesthe user to make cable wireconnections to screw type terminalblocks mounted on an internalcircuit board. Overall enclosuredimension are 7.5” (L) x 4.25” (W)x 3.5” (H).
Request a Quote
Description
The Strainsert SJB Series SummingJunction Boxes are for parallel averagingof 2 to 4 similar transducers. Thestandard SJB is available in a NEMA-12 steel enclosure (NEMA-4X packagesare optionally available). TheNEMA-12 comes in both a connectorstyle and a cord grip style (NEMA-4Xavailable with cord grips only). Cordgrips accept cables with diametersbetween 0.250” to 0.375” inches. Theremoval of a gasket-tight lid enablesthe user to make cable wireconnections to screw type terminalblocks mounted on an internalcircuit board. Overall enclosuredimension are 7.5” (L) x 4.25” (W)x 3.5” (H).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
NEMA 12 with Connector Interface - SJB2/2 - Strainsert
West Conshocken, PA, United States
NEMA 12 with Connector Interface
SJB2/2
NEMA 12 with Connector Interface SJB2/2
The Strainsert SJB Series SummingJunction Boxes are for parallel averagingof 2 to 4 similar transducers. Thestandard SJB is available in a NEMA-12 steel enclosure (NEMA-4X packagesare optionally available). TheNEMA-12 comes in both a connectorstyle and a cord grip style (NEMA-4Xavailable with cord grips only). Cordgrips accept cables with diametersbetween 0.250” to 0.375” inches. Theremoval of a gasket-tight lid enablesthe user to make cable wireconnections to screw type terminalblocks mounted on an internalcircuit board. Overall enclosuredimension are 7.5” (L) x 4.25” (W)x 3.5” (H).

The Strainsert SJB Series SummingJunction Boxes are for parallel averagingof 2 to 4 similar transducers. Thestandard SJB is available in a NEMA-12 steel enclosure (NEMA-4X packagesare optionally available). TheNEMA-12 comes in both a connectorstyle and a cord grip style (NEMA-4Xavailable with cord grips only). Cordgrips accept cables with diametersbetween 0.250” to 0.375” inches. Theremoval of a gasket-tight lid enablesthe user to make cable wireconnections to screw type terminalblocks mounted on an internalcircuit board. Overall enclosuredimension are 7.5” (L) x 4.25” (W)x 3.5” (H).

Technical Specifications

  Strainsert
Product Category Industrial Enclosures
Product Number SJB2/2
Product Name NEMA 12 with Connector Interface
Type Junction Box
Shape Rectangular
Length 4.25 inch (108 mm)
Width 7.5 inch (190 mm)
Depth 3.5 inch (88.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

NEMA-4X with Cord Grips - SJB3/1(4X) - Strainsert
Specs
Type Junction Box
Shape Rectangular
Length 4.25 inch (108 mm)
View Details
NEMA-4X with Cord Grips - SJB3/1(4X) - Strainsert
Specs
Type Junction Box
Shape Rectangular
Length 4.25 inch (108 mm)
View Details
NEMA 12 with Cord Grip Interface - SJB4/1 - Strainsert
Specs
Type Junction Box
Shape Rectangular
Length 4.25 inch (108 mm)
View Details
NEMA-4X with Cord Grips - SJB3/1(4X) - Strainsert
Specs
Type Junction Box
Shape Rectangular
Length 4.25 inch (108 mm)
View Details