StellarNet, Inc. BLUE-Wave Fiber Optic Spectrometer NIR2b

Description
The newly released StellarNet BLUE-Wave Spectrometers are fiber optic coupled instruments with a wide selection of models for â measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the highly sensitive CCD with options for 2048 or 3648 elements. Various models provide a choice of grating range and slit resolutions.â New and improved electronics with a high speed 16-bit digitizer allows for fast data acquisition and a signal to noise of 1000:1!â Up to 8 units can be daisy chained together and are able to run simultaneously.â Additionally the new BLUE-Wave spectrometers can be powered directly from your PC USB-2 port. â A single strand fiber optic cable or probe assembly delivers input via standard SMA 905 fiber optic connector with a choice of cable lengths. The spectrograph optics are exceptionally robust in a vibration tolerant modular design, with no moving parts.The detachable spectrograph assembly and control electronics are protected inside a rugged metal enclosure, suitable for portable, process, and lab applications. Several units may be daisy-chained using a standard USB hub allowing simple configurations for dual and multi-beam applications in chemistry, spectroradiometry, and PORTA-LIBS. Additional BLUE-Wave measurement applications include emission wavelength monitoring /characterization of tunable lasers or LED’s and other sources such as elemental emissions from plasma & Laser Induced Breakdown Spectroscopy. Also Bragg grating technology enables optical sensing of many parameters including temperature and pressure. Thin film thickness measurements can be made using sample specular reflectance. The small size and weight makes the BLUE-Wave spectrometers just perfect for portable and OEM applications. CCD has best sensitivity and PDA has best SNR.
Description
The newly released StellarNet BLUE-Wave Spectrometers are fiber optic coupled instruments with a wide selection of models for â measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the highly sensitive CCD with options for 2048 or 3648 elements. Various models provide a choice of grating range and slit resolutions.â New and improved electronics with a high speed 16-bit digitizer allows for fast data acquisition and a signal to noise of 1000:1!â Up to 8 units can be daisy chained together and are able to run simultaneously.â Additionally the new BLUE-Wave spectrometers can be powered directly from your PC USB-2 port. â A single strand fiber optic cable or probe assembly delivers input via standard SMA 905 fiber optic connector with a choice of cable lengths. The spectrograph optics are exceptionally robust in a vibration tolerant modular design, with no moving parts.The detachable spectrograph assembly and control electronics are protected inside a rugged metal enclosure, suitable for portable, process, and lab applications. Several units may be daisy-chained using a standard USB hub allowing simple configurations for dual and multi-beam applications in chemistry, spectroradiometry, and PORTA-LIBS. Additional BLUE-Wave measurement applications include emission wavelength monitoring /characterization of tunable lasers or LED’s and other sources such as elemental emissions from plasma & Laser Induced Breakdown Spectroscopy. Also Bragg grating technology enables optical sensing of many parameters including temperature and pressure. Thin film thickness measurements can be made using sample specular reflectance. The small size and weight makes the BLUE-Wave spectrometers just perfect for portable and OEM applications. CCD has best sensitivity and PDA has best SNR.

Suppliers

Company
Product
Description
Supplier Links
BLUE-Wave Fiber Optic Spectrometer - NIR2b - StellarNet, Inc.
Tampa, FL, USA
BLUE-Wave Fiber Optic Spectrometer
NIR2b
BLUE-Wave Fiber Optic Spectrometer NIR2b
The newly released StellarNet BLUE-Wave Spectrometers are fiber optic coupled instruments with a wide selection of models for â measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the highly sensitive CCD with options for 2048 or 3648 elements. Various models provide a choice of grating range and slit resolutions.â New and improved electronics with a high speed 16-bit digitizer allows for fast data acquisition and a signal to noise of 1000:1!â Up to 8 units can be daisy chained together and are able to run simultaneously.â Additionally the new BLUE-Wave spectrometers can be powered directly from your PC USB-2 port. â A single strand fiber optic cable or probe assembly delivers input via standard SMA 905 fiber optic connector with a choice of cable lengths. The spectrograph optics are exceptionally robust in a vibration tolerant modular design, with no moving parts.The detachable spectrograph assembly and control electronics are protected inside a rugged metal enclosure, suitable for portable, process, and lab applications. Several units may be daisy-chained using a standard USB hub allowing simple configurations for dual and multi-beam applications in chemistry, spectroradiometry, and PORTA-LIBS. Additional BLUE-Wave measurement applications include emission wavelength monitoring /characterization of tunable lasers or LED’s and other sources such as elemental emissions from plasma & Laser Induced Breakdown Spectroscopy. Also Bragg grating technology enables optical sensing of many parameters including temperature and pressure. Thin film thickness measurements can be made using sample specular reflectance. The small size and weight makes the BLUE-Wave spectrometers just perfect for portable and OEM applications. CCD has best sensitivity and PDA has best SNR.

The newly released StellarNet BLUE-Wave Spectrometers are fiber optic coupled instruments with a wide selection of models for  measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the highly sensitive CCD with options for 2048 or 3648 elements. Various models provide a choice of grating range and slit resolutions. New and improved electronics with a high speed 16-bit digitizer allows for fast data acquisition and a signal to noise of 1000:1! Up to 8 units can be daisy chained together and are able to run simultaneously. Additionally the new BLUE-Wave spectrometers can be powered directly from your PC USB-2 port.  A single strand fiber optic cable or probe assembly delivers input via standard SMA 905 fiber optic connector with a choice of cable lengths. The spectrograph optics are exceptionally robust in a vibration tolerant modular design, with no moving parts.The detachable spectrograph assembly and control electronics are protected inside a rugged metal enclosure, suitable for portable, process, and lab applications. Several units may be daisy-chained using a standard USB hub allowing simple configurations for dual and multi-beam applications in chemistry, spectroradiometry, and PORTA-LIBS.
Additional BLUE-Wave measurement applications include emission wavelength monitoring /characterization of tunable lasers or LED’s and other sources such as elemental emissions from plasma & Laser Induced Breakdown Spectroscopy. Also Bragg grating technology enables optical sensing of many parameters including temperature and pressure. Thin film thickness measurements can be made using sample specular reflectance. The small size and weight makes the BLUE-Wave spectrometers just perfect for portable and OEM applications. CCD has best sensitivity and PDA has best SNR.

Supplier's Site
RED-Wave NIR InGaAs Spectrometer - NIR2b - StellarNet, Inc.
Tampa, FL, USA
RED-Wave NIR InGaAs Spectrometer
NIR2b
RED-Wave NIR InGaAs Spectrometer NIR2b
StellarNets’ high performance InGaAs spectrometers cover the NIR wavelength range from 0.9-2.3 î¼m. â The units are exceptionally robust with no moving parts and are packaged in small rugged metal enclosures (2.75â€� x 4â€� x 6â€�) for portable, process, and lab applications.â The InGaAs detector is a Sensors Unlimited linear photo diode array with 512 pixels (1024 optional) 25î¼m by 500î¼m tall to provide maximum sensitivity. The detector has an integrated thermo electric cooler (TEC) maintained at –10 â°C, stabilized within +/-0.1 â°C. â The RED-Wave NIR InGaAs spectrometers use single strand SMA 905 fiber optic input.â Several models provide a variety of operational ranges and resolutions suitable for both spectroscopy and optical spectrum analysis. Extended range systems for 1.5-2.2î¼m are available in 512 or 1024 element InGaAs PDA’s with 25 x 250um tall pixels. Because of reduced sensitivity and higher dark noise, the extended range InGaAs spectrometers are primarily used for measuring tunable lasers, characterizing optics, or chemical absorption & transmission thru cuvettes, flow cells, and dip probes.

StellarNets’ high performance InGaAs spectrometers cover the NIR wavelength range from 0.9-2.3 μm.  The units are exceptionally robust with no moving parts and are packaged in small rugged metal enclosures (2.75� x 4� x 6�) for portable, process, and lab applications. The InGaAs detector is a Sensors Unlimited linear photo diode array with 512 pixels (1024 optional) 25μm by 500μm tall to provide maximum sensitivity. The detector has an integrated thermo electric cooler (TEC) maintained at –10 °C, stabilized within +/-0.1 °C.  The RED-Wave NIR InGaAs spectrometers use single strand SMA 905 fiber optic input. Several models provide a variety of operational ranges and resolutions suitable for both spectroscopy and optical spectrum analysis.
Extended range systems for 1.5-2.2μm are available in 512 or 1024 element InGaAs PDA’s with 25 x 250um tall pixels. Because of reduced sensitivity and higher dark noise, the extended range InGaAs spectrometers are primarily used for measuring tunable lasers, characterizing optics, or chemical absorption & transmission thru cuvettes, flow cells, and dip probes.

Supplier's Site
GREEN-Wave Mini Fiber Optic Spectrometer - NIR2b - StellarNet, Inc.
Tampa, FL, USA
GREEN-Wave Mini Fiber Optic Spectrometer
NIR2b
GREEN-Wave Mini Fiber Optic Spectrometer NIR2b
The StellarNet GREEN-Wave low cost Spectrometers are fiber optic coupled instruments with a wide selection of models for measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the highly sensitive CCD or Photo Diode Array detectors with options for 2048 or 3648 elements. Various models provide a choice of grating range and slit resolutions. A single strand fiber optic cable or probe assembly delivers input via standard SMA 905 fiber optic connector with a choice of cable lengths. The spectrograph optics are exceptionally robust in a vibration tolerant modular design, with no moving parts. The detachable spectrograph assembly and control electronics are protected inside a rugged metal enclosure, suitable for portable, process, and lab applications. Several units may be daisy-chained using a standard USB hub allowing simple configurations for dual and multi-beam applications in chemistry, spectroradiometry, and PORTA-LIBS.

The StellarNet GREEN-Wave low cost Spectrometers are fiber optic coupled instruments with a wide selection of models for measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the highly sensitive CCD or Photo Diode Array detectors with options for 2048 or 3648 elements. Various models provide a choice of grating range and slit resolutions. A single strand fiber optic cable or probe assembly delivers input via standard SMA 905 fiber optic connector with a choice of cable lengths. The spectrograph optics are exceptionally robust in a vibration tolerant modular design, with no moving parts.

The detachable spectrograph assembly and control electronics are protected inside a rugged metal enclosure, suitable for portable, process, and lab applications. Several units may be daisy-chained using a standard USB hub allowing simple configurations for dual and multi-beam applications in chemistry, spectroradiometry, and PORTA-LIBS.

Supplier's Site

Technical Specifications

  StellarNet, Inc. StellarNet, Inc. StellarNet, Inc.
Product Category Infrared Spectrometers Infrared Spectrometers Infrared Spectrometers
Product Number NIR2b NIR2b NIR2b
Product Name BLUE-Wave Fiber Optic Spectrometer RED-Wave NIR InGaAs Spectrometer GREEN-Wave Mini Fiber Optic Spectrometer
Measurement Type Dispersive Dispersive Dispersive
Optical System Fiber Optic Diffraction Grating Fiber Optic Diffraction Grating Fiber Optic Diffraction Grating
Detector Type Other; (CCD or PDA) Other; (PDA InGaAs)
Sample Type Solids; Liquids; Gases; Semi-solids Solids; Liquids; Gases; Semi-solids Solids; Liquids; Gases; Semi-solids
Display None None None
Unlock Full Specs
to access all available technical data

Similar Products

Spectrometer Engine, 340, 405, 450, 505, 546, 570, 610, 660, 700 nm - LE-107 - Newport MKS
Specs
Spectral Range: 340 to 700 nm (3400 to 7000 Å)
View Details
Fully Integrated Multi-channel fibre-optic FT-NIR analyzer in Ex enclosure - FTPA2000- HP260X - ABB Measurement & Analytics
Specs
Features Cooled Detector; Hazardous Environment
View Details
Handheld Infrared Oil Analyzer - Fluidscan® 1000 Series - AMETEK Spectro Scientific
Specs
Optical System Grating Optics
Detector Type Other; (Linear Detector Array)
Sample Type Liquids
View Details