StellarNet, Inc. BLACK-Comet Super Range Spectrometer BLACK-CXR-SR

Description
StellarNet's miniature fiber optic spectrometers with concave gratings deliver high performance for spectroscopy applications in the UV-VIS wavelength ranges covering 190-850nm (model C), or optionally 280-900nm (model CXR). The instruments are exceptionally robust with no moving parts, and are packaged in small rugged metal enclosures (2.75 x4 x6 inch) for portable spectroradiometry and lab or process spectroscopy measurements. The BLACK-Comet UV-VIS spectrometers utilize a 40mm diameter concave grating with aberration correction to provide superb spectral imaging. This significantly improves spectral shapes by reducing comma and astigmatism found in plane grating spectrograph designs. The spectrograph architecture does not utilize mirrors, and therefore provides the lowest possible stray light in the UV with additional assistance from the holographic line grating. The concave grating produces a flat field on the CCD detector creating uniform resolution over the entire range.
Description
StellarNet's miniature fiber optic spectrometers with concave gratings deliver high performance for spectroscopy applications in the UV-VIS wavelength ranges covering 190-850nm (model C), or optionally 280-900nm (model CXR). The instruments are exceptionally robust with no moving parts, and are packaged in small rugged metal enclosures (2.75 x4 x6 inch) for portable spectroradiometry and lab or process spectroscopy measurements. The BLACK-Comet UV-VIS spectrometers utilize a 40mm diameter concave grating with aberration correction to provide superb spectral imaging. This significantly improves spectral shapes by reducing comma and astigmatism found in plane grating spectrograph designs. The spectrograph architecture does not utilize mirrors, and therefore provides the lowest possible stray light in the UV with additional assistance from the holographic line grating. The concave grating produces a flat field on the CCD detector creating uniform resolution over the entire range.

Suppliers

Company
Product
Description
Supplier Links
BLACK-Comet Super Range Spectrometer - BLACK-CXR-SR - StellarNet, Inc.
Tampa, FL, USA
BLACK-Comet Super Range Spectrometer
BLACK-CXR-SR
BLACK-Comet Super Range Spectrometer BLACK-CXR-SR
StellarNet's miniature fiber optic spectrometers with concave gratings deliver high performance for spectroscopy applications in the UV-VIS wavelength ranges covering 190-850nm (model C), or optionally 280-900nm (model CXR). The instruments are exceptionally robust with no moving parts, and are packaged in small rugged metal enclosures (2.75 x4 x6 inch) for portable spectroradiometry and lab or process spectroscopy measurements. The BLACK-Comet UV-VIS spectrometers utilize a 40mm diameter concave grating with aberration correction to provide superb spectral imaging. This significantly improves spectral shapes by reducing comma and astigmatism found in plane grating spectrograph designs. The spectrograph architecture does not utilize mirrors, and therefore provides the lowest possible stray light in the UV with additional assistance from the holographic line grating. The concave grating produces a flat field on the CCD detector creating uniform resolution over the entire range.

StellarNet's miniature fiber optic spectrometers with concave gratings deliver high performance for spectroscopy applications in the UV-VIS wavelength ranges covering 190-850nm (model C), or optionally 280-900nm (model CXR). The instruments are exceptionally robust with no moving parts, and are packaged in small rugged metal enclosures (2.75 x4 x6 inch) for portable spectroradiometry and lab or process spectroscopy measurements. The BLACK-Comet UV-VIS spectrometers utilize a 40mm diameter concave grating with aberration correction to provide superb spectral imaging. This significantly improves spectral shapes by reducing comma and astigmatism found in plane grating spectrograph designs. The spectrograph architecture does not utilize mirrors, and therefore provides the lowest possible stray light in the UV with additional assistance from the holographic line grating. The concave grating produces a flat field on the CCD detector creating uniform resolution over the entire range.

Supplier's Site

Technical Specifications

  StellarNet, Inc.
Product Category UV and Visible Spectrometers
Product Number BLACK-CXR-SR
Product Name BLACK-Comet Super Range Spectrometer
Photometric System Design Non Scanning
Light Source Double Deuterium; Light Emitting Diode
Detector Type Diode Array (optional feature); Charge Coupled Device
Display None
General Features Portable; Equations
Unlock Full Specs
to access all available technical data

Similar Products

UV Analysis Meter - HD-A827 - Haida International Equipment Co., Ltd.
Haida International Equipment Co., Ltd.
Specs
Display Digital
General Features Portable
Wavelength Range 250 to 410 nm (2500 to 4100 Å)
View Details
BLACK-Comet UV-VIS Spectrometer - BLACK-CXR - StellarNet, Inc.
Specs
Photometric System Design Non Scanning
Light Source Double Deuterium; Light Emitting Diode
Detector Type Diode Array (optional feature); Charge Coupled Device
View Details
Real Multi-Wave Probe – SA-X Series -  - Real Tech, Inc.
Specs
Light Source Light Emitting Diode; Other; LED
General Features Built-in or Self Calibration
Flow Rate Range 300 to ? ml/min (10.14 to ? oz/min)
View Details