Stellar Technology DC Strain Gage In-Line Amplifier AP5201

Description
Description The Series AP5201 In-Line Amplifier is a low cost, easy-to-use, general purpose single-channel conditioner designed for input of pressure, force, torque, weight, and other variables measured by conventional DC-excited strain gage transducers. It is ideal for applications where the transducer is exposed to conditions of high temperature, high humidity, or corrosiveness and where the signal conditioning can be placed in-line and removed from the transducer’s environment. Advanced analog design solves the problem of measurement inaccuracy in environments with high electromechanical noise. The AP5201 provides filtered analog output of ±5Vdc, ±10Vdc, or 4-20 mA; switch selectable by the user. Zero and span adjustments are made through coarse rotary switches and potentiometers. This in-line amplifier will accommodate a wide range of full bridge DC strain gage sensors with bridge resistance for 120 to 10K Ohm. The AP5201 is an excellent complement to STI’s mV/V miniature and subminiature load cells/force sensors and miniature pressure transducers. The AP5201 signal conditioner housing is available in a DIN-rail configuration as the Series AP5103. Standard Features • Filtered Analog Outputs: ±0 to 5 Vdc, ±0 to 10 Vdc, 4-20 mA • Accepts Standard Full Strain Gage Bridges of 120 ù to 10K ù • User Friendly DIP Switch Settings for Mode, Volts, Current, Filter, Excitation, Zero • Wide Zero & Span Adjustment • Wide Input Power Range of 11 – 28 Vdc ±10%, 100 mA max • Field Selectable Bridge Excitation: 2.5 Vdc or 5.0 Vdc • Switch-Based Shunt Calibration • Power Status Indicator • Rugged ABS Flame Retardant Housing
Description
Description The Series AP5201 In-Line Amplifier is a low cost, easy-to-use, general purpose single-channel conditioner designed for input of pressure, force, torque, weight, and other variables measured by conventional DC-excited strain gage transducers. It is ideal for applications where the transducer is exposed to conditions of high temperature, high humidity, or corrosiveness and where the signal conditioning can be placed in-line and removed from the transducer’s environment. Advanced analog design solves the problem of measurement inaccuracy in environments with high electromechanical noise. The AP5201 provides filtered analog output of ±5Vdc, ±10Vdc, or 4-20 mA; switch selectable by the user. Zero and span adjustments are made through coarse rotary switches and potentiometers. This in-line amplifier will accommodate a wide range of full bridge DC strain gage sensors with bridge resistance for 120 to 10K Ohm. The AP5201 is an excellent complement to STI’s mV/V miniature and subminiature load cells/force sensors and miniature pressure transducers. The AP5201 signal conditioner housing is available in a DIN-rail configuration as the Series AP5103. Standard Features • Filtered Analog Outputs: ±0 to 5 Vdc, ±0 to 10 Vdc, 4-20 mA • Accepts Standard Full Strain Gage Bridges of 120 ù to 10K ù • User Friendly DIP Switch Settings for Mode, Volts, Current, Filter, Excitation, Zero • Wide Zero & Span Adjustment • Wide Input Power Range of 11 – 28 Vdc ±10%, 100 mA max • Field Selectable Bridge Excitation: 2.5 Vdc or 5.0 Vdc • Switch-Based Shunt Calibration • Power Status Indicator • Rugged ABS Flame Retardant Housing

Suppliers

Company
Product
Description
Supplier Links
DC Strain Gage In-Line Amplifier - AP5201 - Stellar Technology
Amherst, NY, United States
DC Strain Gage In-Line Amplifier
AP5201
DC Strain Gage In-Line Amplifier AP5201
Description The Series AP5201 In-Line Amplifier is a low cost, easy-to-use, general purpose single-channel conditioner designed for input of pressure, force, torque, weight, and other variables measured by conventional DC-excited strain gage transducers. It is ideal for applications where the transducer is exposed to conditions of high temperature, high humidity, or corrosiveness and where the signal conditioning can be placed in-line and removed from the transducer’s environment. Advanced analog design solves the problem of measurement inaccuracy in environments with high electromechanical noise. The AP5201 provides filtered analog output of ±5Vdc, ±10Vdc, or 4-20 mA; switch selectable by the user. Zero and span adjustments are made through coarse rotary switches and potentiometers. This in-line amplifier will accommodate a wide range of full bridge DC strain gage sensors with bridge resistance for 120 to 10K Ohm. The AP5201 is an excellent complement to STI’s mV/V miniature and subminiature load cells/force sensors and miniature pressure transducers. The AP5201 signal conditioner housing is available in a DIN-rail configuration as the Series AP5103. Standard Features • Filtered Analog Outputs: ±0 to 5 Vdc, ±0 to 10 Vdc, 4-20 mA • Accepts Standard Full Strain Gage Bridges of 120 ù to 10K ù • User Friendly DIP Switch Settings for Mode, Volts, Current, Filter, Excitation, Zero • Wide Zero & Span Adjustment • Wide Input Power Range of 11 – 28 Vdc ±10%, 100 mA max • Field Selectable Bridge Excitation: 2.5 Vdc or 5.0 Vdc • Switch-Based Shunt Calibration • Power Status Indicator • Rugged ABS Flame Retardant Housing

Description
The Series AP5201 In-Line Amplifier is a low cost, easy-to-use, general purpose single-channel conditioner designed for input of pressure, force, torque, weight, and other variables measured by conventional DC-excited strain gage transducers. It is ideal for applications where the transducer is exposed to conditions of high temperature, high humidity, or corrosiveness and where the signal conditioning can be placed in-line and removed from the transducer’s environment. Advanced analog design solves the problem of measurement inaccuracy in environments with high electromechanical noise. The AP5201 provides filtered analog output of ±5Vdc, ±10Vdc, or 4-20 mA; switch selectable by the user. Zero and span adjustments are made through coarse rotary switches and potentiometers. This in-line amplifier will accommodate a wide range of full bridge DC strain gage sensors with bridge resistance for 120 to 10K Ohm. The AP5201 is an excellent complement to STI’s mV/V miniature and subminiature load cells/force sensors and miniature pressure transducers. The AP5201 signal conditioner housing is available in a DIN-rail configuration as the Series AP5103.

Standard Features
• Filtered Analog Outputs: ±0 to 5 Vdc, ±0 to 10 Vdc, 4-20 mA
• Accepts Standard Full Strain Gage Bridges of 120 Ù to 10K Ù
• User Friendly DIP Switch Settings for Mode, Volts, Current,
Filter, Excitation, Zero
• Wide Zero & Span Adjustment
• Wide Input Power Range of 11 – 28 Vdc ±10%, 100 mA max
• Field Selectable Bridge Excitation: 2.5 Vdc or 5.0 Vdc
• Switch-Based Shunt Calibration
• Power Status Indicator
• Rugged ABS Flame Retardant Housing

Supplier's Site

Technical Specifications

  Stellar Technology
Product Category Data Acquisition
Product Number AP5201
Product Name DC Strain Gage In-Line Amplifier
Form Factor Line Mount
Outputs Analog Voltage Output; Analog Current Output
User Interface None
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Digital output - 753-509 - WAGO
Specs
Data Acquisition Output Module
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
2 suppliers
Mini Amplifier PCB -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Form Factor PC Board
Outputs Analog Voltage Output
User Interface None
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Rack Mount
User Interface Embedded web interface
View Details