Steel Guard Safety Corp. SLAG-SHIELD™ Welding Blanket WB SS Series

Description
Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high temperature industrial applications: ¢ Welding Slag ¢ Grinding ¢ Heat Treating ¢ Machine Covers ¢ Stress Relief ¢ Personal Weld Pads ¢ Molten Splash Steel Guard offers protection from high heat applications ranging from 200 ° to 3000 °. All fabrics meet a minimum of CFM, and NFPA-701 standards. From fiberglass materials, to Silica Cloth, to Neoprene Coated fabrics there is sure to be a high heat blanket that will provide proper protection for your application.
Description
Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high temperature industrial applications: ¢ Welding Slag ¢ Grinding ¢ Heat Treating ¢ Machine Covers ¢ Stress Relief ¢ Personal Weld Pads ¢ Molten Splash Steel Guard offers protection from high heat applications ranging from 200 ° to 3000 °. All fabrics meet a minimum of CFM, and NFPA-701 standards. From fiberglass materials, to Silica Cloth, to Neoprene Coated fabrics there is sure to be a high heat blanket that will provide proper protection for your application.

Suppliers

Company
Product
Description
Supplier Links
SLAG-SHIELD™ Welding Blanket - WB SS Series - Steel Guard Safety Corp.
Terre Haute, IN, USA
SLAG-SHIELD™ Welding Blanket
WB SS Series
SLAG-SHIELD™ Welding Blanket WB SS Series
Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high temperature industrial applications: ¢ Welding Slag ¢ Grinding ¢ Heat Treating ¢ Machine Covers ¢ Stress Relief ¢ Personal Weld Pads ¢ Molten Splash Steel Guard offers protection from high heat applications ranging from 200 ° to 3000 °. All fabrics meet a minimum of CFM, and NFPA-701 standards. From fiberglass materials, to Silica Cloth, to Neoprene Coated fabrics there is sure to be a high heat blanket that will provide proper protection for your application.

Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications.
Provide protection from extreme heat up to 2000 Degrees.
SteelGuard Safety™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high temperature industrial applications:
¢ Welding Slag
¢ Grinding
¢ Heat Treating
¢ Machine Covers
¢ Stress Relief
¢ Personal Weld Pads
¢ Molten Splash
Steel Guard offers protection from high heat applications ranging from 200 ° to 3000 °. All fabrics meet a minimum of CFM, and NFPA-701 standards. From fiberglass materials, to Silica Cloth, to Neoprene Coated fabrics there is sure to be a high heat blanket that will provide proper protection for your application.

Supplier's Site

Technical Specifications

  Steel Guard Safety Corp.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number WB SS Series
Product Name SLAG-SHIELD™ Welding Blanket
Type Industrial Fabric; Fiber / Filament; Fibers or Monofilaments; Woven; Blanket or Batt
Material Fiberglass; Coated Heavy Acrylic Fiberglass
Applications Fire; Thermal Insulation; Fabrication
Performance Features Flame or Fire Retardant
Unlock Full Specs
to access all available technical data

Similar Products

Rope - 2776558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Length 3.3 yd (3 m)
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Woven Fiberglass with Polymer Coating - ARMATEX® NF 14 CARGO TEX - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven; Smoke Curtains and Liner Fabric for Cargo Bays
Material Fiberglass
Applications Aerospace; Fire
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details