Steel Guard Safety Corp. RED SPARK™ Welding Blanket WB RS Series

Description
Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high temperature industrial applications: ¢ Welding Slag ¢ Grinding ¢ Heat Treating ¢ Machine Covers ¢ Stress Relief ¢ Personal Weld Pads ¢ Molten Splash Steel Guard offers protection from high heat applications ranging from 200 ° to 3000 °. All fabrics meet a minimum of CFM, and NFPA-701 standards. From fiberglass materials, to Silica Cloth, to Neoprene Coated fabrics there is sure to be a high heat blanket that will provide proper protection for your application.
Description
Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high temperature industrial applications: ¢ Welding Slag ¢ Grinding ¢ Heat Treating ¢ Machine Covers ¢ Stress Relief ¢ Personal Weld Pads ¢ Molten Splash Steel Guard offers protection from high heat applications ranging from 200 ° to 3000 °. All fabrics meet a minimum of CFM, and NFPA-701 standards. From fiberglass materials, to Silica Cloth, to Neoprene Coated fabrics there is sure to be a high heat blanket that will provide proper protection for your application.

Suppliers

Company
Product
Description
Supplier Links
RED SPARK™ Welding Blanket - WB RS Series - Steel Guard Safety Corp.
Terre Haute, IN, USA
RED SPARK™ Welding Blanket
WB RS Series
RED SPARK™ Welding Blanket WB RS Series
Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high temperature industrial applications: ¢ Welding Slag ¢ Grinding ¢ Heat Treating ¢ Machine Covers ¢ Stress Relief ¢ Personal Weld Pads ¢ Molten Splash Steel Guard offers protection from high heat applications ranging from 200 ° to 3000 °. All fabrics meet a minimum of CFM, and NFPA-701 standards. From fiberglass materials, to Silica Cloth, to Neoprene Coated fabrics there is sure to be a high heat blanket that will provide proper protection for your application.

Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications.
Provide protection from extreme heat up to 2000 Degrees.
SteelGuard Safety™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high temperature industrial applications:
¢ Welding Slag
¢ Grinding
¢ Heat Treating
¢ Machine Covers
¢ Stress Relief
¢ Personal Weld Pads
¢ Molten Splash
Steel Guard offers protection from high heat applications ranging from 200 ° to 3000 °. All fabrics meet a minimum of CFM, and NFPA-701 standards. From fiberglass materials, to Silica Cloth, to Neoprene Coated fabrics there is sure to be a high heat blanket that will provide proper protection for your application.

Supplier's Site

Technical Specifications

  Steel Guard Safety Corp.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number WB RS Series
Product Name RED SPARK™ Welding Blanket
Type Industrial Fabric; Fiber / Filament; Fibers or Monofilaments; Woven; Blanket or Batt
Material Fiberglass; Coated Silicone Fiberglass
Applications Fire; Thermal Insulation; Fabrication
Performance Features Flame or Fire Retardant
Unlock Full Specs
to access all available technical data

Similar Products

PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
PTFE Flat Braided Lacing Tape - 808 / 809 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
Silicone Coated Fiberglass - ARMATEX® SILVERSTAR 10 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material EGlass; Fiberglass
Applications Fire; Thermal Insulation
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Industrial Fabric
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
View Details