Steel Guard Safety Corp. Universal Strip Door Weld View SDU-BW Series

Description
Allow People and Equipment - but Not Cold Air - to Pass Quickly to Adjoining Rooms. Problems controlling your warehouse temperature? Are dust and dirt creating problems in your plant operation? Are automatic door systems simply beyond your budget? STEEL-GUARD'S innovative strip door systems will solve these problems and pay for themselves within one year. The Durable, Low-Investment Alternative to Expensive Automatic Door Systems ¢ Most economical, cost effective system ¢ Galvanized Steel provides strong, sturdy mount. PVC strips attach to mount with a nut and bolt system. ¢ Universal mount will attach under door eaves or on front of door frame. 8" to 12" strip sizes
Description
Allow People and Equipment - but Not Cold Air - to Pass Quickly to Adjoining Rooms. Problems controlling your warehouse temperature? Are dust and dirt creating problems in your plant operation? Are automatic door systems simply beyond your budget? STEEL-GUARD'S innovative strip door systems will solve these problems and pay for themselves within one year. The Durable, Low-Investment Alternative to Expensive Automatic Door Systems ¢ Most economical, cost effective system ¢ Galvanized Steel provides strong, sturdy mount. PVC strips attach to mount with a nut and bolt system. ¢ Universal mount will attach under door eaves or on front of door frame. 8" to 12" strip sizes

Suppliers

Company
Product
Description
Supplier Links
Universal Strip Door Weld View - SDU-BW Series - Steel Guard Safety Corp.
Terre Haute, IN, USA
Universal Strip Door Weld View
SDU-BW Series
Universal Strip Door Weld View SDU-BW Series
Allow People and Equipment - but Not Cold Air - to Pass Quickly to Adjoining Rooms. Problems controlling your warehouse temperature? Are dust and dirt creating problems in your plant operation? Are automatic door systems simply beyond your budget? STEEL-GUARD'S innovative strip door systems will solve these problems and pay for themselves within one year. The Durable, Low-Investment Alternative to Expensive Automatic Door Systems ¢ Most economical, cost effective system ¢ Galvanized Steel provides strong, sturdy mount. PVC strips attach to mount with a nut and bolt system. ¢ Universal mount will attach under door eaves or on front of door frame. 8" to 12" strip sizes

Allow People and Equipment - but Not Cold Air - to Pass Quickly to Adjoining Rooms.
Problems controlling your warehouse temperature? Are dust and dirt creating problems in your plant operation? Are automatic door systems simply beyond your budget? STEEL-GUARD'S innovative strip door systems will solve these problems and pay for themselves within one year.
The Durable, Low-Investment Alternative to Expensive Automatic Door Systems
¢ Most economical, cost effective system
¢ Galvanized Steel provides strong, sturdy mount. PVC strips attach to
mount with a nut and bolt system.
¢ Universal mount will attach under door eaves or on front of door frame.
8" to 12" strip sizes

Supplier's Site

Technical Specifications

  Steel Guard Safety Corp.
Product Category Doors
Product Number SDU-BW Series
Product Name Universal Strip Door Weld View
Application Commercial; Industrial; Interior Doors
Type Strip
Width 36 to 144 inch (914 to 3658 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MULTI-PURPOSE LID - AD-DH015-HL - AD-DH015-HL - Sugatsune America, Inc.
Specs
Width 6.75 inch (171 mm)
Height 1.44 inch (36.51 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
Lead Lined Doors -  - MarShield
Specs
Application Interior Doors
Material Steel; Wood
View Details
Accordian Style Strip Door Ribbed - TMIACC.DR Series - Steel Guard Safety Corp.
Specs
Application Commercial; Industrial; Interior Doors
Type Accordion; Strip; 67% Overlap
Width 96 to 168 inch (2438 to 4267 mm)
View Details
Aluminum Vault Cover -  - SlipNOT Metal Safety Flooring
SlipNOT Metal Safety Flooring
Specs
Application Commercial; Access
Type Vault Cover
Material Aluminum
View Details