Steel Guard Safety Corp. Maximus Strip Door Low Temp Ribbed SD-LTOR Series

Description
Allow People and Equipment - but Not Cold Air - to Pass Quickly to Adjoining Rooms. Problems controlling your warehouse temperature? Are dust and dirt creating problems in your plant operation? Are automatic door systems simply beyond your budget? STEEL-GUARD'S innovative strip door systems will solve these problems and pay for themselves within one year. The Durable, Low-Investment Alternative to Expensive Automatic Door Systems Strip doors will dramatically reduce your energy bills, cost you much less than expensive automatic door systems, and still allow for efficient traffic flow. ¢ Quick and easy installation, reduces installation time by 90% over ordinary nut and bolts systems. ¢ Strips simply slide over bullets for a snug fit that's quick to install or remove. ¢ Universal mount can attach under door eaves or on front of door frame. 8" strip sizes
Description
Allow People and Equipment - but Not Cold Air - to Pass Quickly to Adjoining Rooms. Problems controlling your warehouse temperature? Are dust and dirt creating problems in your plant operation? Are automatic door systems simply beyond your budget? STEEL-GUARD'S innovative strip door systems will solve these problems and pay for themselves within one year. The Durable, Low-Investment Alternative to Expensive Automatic Door Systems Strip doors will dramatically reduce your energy bills, cost you much less than expensive automatic door systems, and still allow for efficient traffic flow. ¢ Quick and easy installation, reduces installation time by 90% over ordinary nut and bolts systems. ¢ Strips simply slide over bullets for a snug fit that's quick to install or remove. ¢ Universal mount can attach under door eaves or on front of door frame. 8" strip sizes

Suppliers

Company
Product
Description
Supplier Links
Maximus Strip Door Low Temp Ribbed - SD-LTOR Series - Steel Guard Safety Corp.
Terre Haute, IN, USA
Maximus Strip Door Low Temp Ribbed
SD-LTOR Series
Maximus Strip Door Low Temp Ribbed SD-LTOR Series
Allow People and Equipment - but Not Cold Air - to Pass Quickly to Adjoining Rooms. Problems controlling your warehouse temperature? Are dust and dirt creating problems in your plant operation? Are automatic door systems simply beyond your budget? STEEL-GUARD'S innovative strip door systems will solve these problems and pay for themselves within one year. The Durable, Low-Investment Alternative to Expensive Automatic Door Systems Strip doors will dramatically reduce your energy bills, cost you much less than expensive automatic door systems, and still allow for efficient traffic flow. ¢ Quick and easy installation, reduces installation time by 90% over ordinary nut and bolts systems. ¢ Strips simply slide over bullets for a snug fit that's quick to install or remove. ¢ Universal mount can attach under door eaves or on front of door frame. 8" strip sizes

Allow People and Equipment - but Not Cold Air - to Pass Quickly to Adjoining Rooms.
Problems controlling your warehouse temperature? Are dust and dirt creating problems in your plant operation? Are automatic door systems simply beyond your budget? STEEL-GUARD'S innovative strip door systems will solve these problems and pay for themselves within one year.
The Durable, Low-Investment Alternative to Expensive Automatic Door Systems
Strip doors will dramatically reduce your energy bills, cost you much less than expensive automatic door systems, and still allow for efficient traffic flow.
¢ Quick and easy installation, reduces installation time by 90% over
ordinary nut and bolts systems.
¢ Strips simply slide over bullets for a snug fit that's quick to install or
remove.
¢ Universal mount can attach under door eaves or on front of door frame.
8" strip sizes

Supplier's Site

Technical Specifications

  Steel Guard Safety Corp.
Product Category Doors
Product Number SD-LTOR Series
Product Name Maximus Strip Door Low Temp Ribbed
Application Commercial; Industrial; Interior Doors
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Doors -  - MarShield
Specs
Application Interior Doors
Material Steel; Wood
View Details
MULTI-PURPOSE LID - AD-DH015-HL - AD-DH015-HL - Sugatsune America, Inc.
Specs
Width 6.75 inch (171 mm)
Height 1.44 inch (36.51 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
Industrial Strip Doors - SD-8-100-UL-Alum-ASG/OSDR - Curtron Products
Specs
Application Commercial; Industrial
Type Strip
View Details
Universal Strip Door Low Temp Ribbed - SDU-LTR Series - Steel Guard Safety Corp.
Specs
Application Commercial; Industrial; Interior Doors
Type Strip; 50% - 100% Overlap
Width 36 to 144 inch (914 to 3658 mm)
View Details