Steel Guard Safety Corp. Insulated ABS Industrial Impact Doors ID-FD-175

Description
Allow People and Equipment - but Not Cold Air - to PassQuickly to Adjoining Rooms. High traffic areas, where heavy equipment comes and goes, are notorious energy drains. Every time those big, clumsy doors swing open and don't close properly they allow equipment or employees in and out, but heat escapes with them, and your energy bill shoots through the roof. Does the priceof automatic door systems leave you feeling cold? Then Industrial Impact Doors are your solution. The difference with our doors is the high R-value to keep temperature controlled, and our unique V-Cam hinge system that relieves the need for mechanical actuating devices. So durable and effective are the hinges that we offer a Life-Time Warranty on all RD, FD, and HD series impact doors. Our impact traffic doors keep temperature controlled so well because they provide an R-value of up to 13 giving you an outstanding temperature barrier. Our industrial Impact Doors also are available with the revolutionary V-cam hinge which provides an easy opening and positive closing without the need for mechanical actuating devices. When the door is bumped the V-cam returns the door automatically to the closed position ¢ Shock absorbing 1 3/4" thick ABS door, great multi-use door for foot traffic, pallet jacks, or forklift traffic. ¢ Foam filled and insulated with honey comb sub frame. ¢ R-Value= 13 ¢ 14" x 16" dual pane windows ¢ Fullperimeter shields, top cam shields ¢ Available V-Cam 3/4" rise 90 D(degree symbol) x 90 D(degree symbol) hinge ¢ Optional Tear-Drop Bumpers(shown) ¢ Life-Time Warranty on Hinges
Description
Allow People and Equipment - but Not Cold Air - to PassQuickly to Adjoining Rooms. High traffic areas, where heavy equipment comes and goes, are notorious energy drains. Every time those big, clumsy doors swing open and don't close properly they allow equipment or employees in and out, but heat escapes with them, and your energy bill shoots through the roof. Does the priceof automatic door systems leave you feeling cold? Then Industrial Impact Doors are your solution. The difference with our doors is the high R-value to keep temperature controlled, and our unique V-Cam hinge system that relieves the need for mechanical actuating devices. So durable and effective are the hinges that we offer a Life-Time Warranty on all RD, FD, and HD series impact doors. Our impact traffic doors keep temperature controlled so well because they provide an R-value of up to 13 giving you an outstanding temperature barrier. Our industrial Impact Doors also are available with the revolutionary V-cam hinge which provides an easy opening and positive closing without the need for mechanical actuating devices. When the door is bumped the V-cam returns the door automatically to the closed position ¢ Shock absorbing 1 3/4" thick ABS door, great multi-use door for foot traffic, pallet jacks, or forklift traffic. ¢ Foam filled and insulated with honey comb sub frame. ¢ R-Value= 13 ¢ 14" x 16" dual pane windows ¢ Fullperimeter shields, top cam shields ¢ Available V-Cam 3/4" rise 90 D(degree symbol) x 90 D(degree symbol) hinge ¢ Optional Tear-Drop Bumpers(shown) ¢ Life-Time Warranty on Hinges

Suppliers

Company
Product
Description
Supplier Links
Insulated ABS Industrial Impact Doors - ID-FD-175 - Steel Guard Safety Corp.
Terre Haute, IN, USA
Insulated ABS Industrial Impact Doors
ID-FD-175
Insulated ABS Industrial Impact Doors ID-FD-175
Allow People and Equipment - but Not Cold Air - to PassQuickly to Adjoining Rooms. High traffic areas, where heavy equipment comes and goes, are notorious energy drains. Every time those big, clumsy doors swing open and don't close properly they allow equipment or employees in and out, but heat escapes with them, and your energy bill shoots through the roof. Does the priceof automatic door systems leave you feeling cold? Then Industrial Impact Doors are your solution. The difference with our doors is the high R-value to keep temperature controlled, and our unique V-Cam hinge system that relieves the need for mechanical actuating devices. So durable and effective are the hinges that we offer a Life-Time Warranty on all RD, FD, and HD series impact doors. Our impact traffic doors keep temperature controlled so well because they provide an R-value of up to 13 giving you an outstanding temperature barrier. Our industrial Impact Doors also are available with the revolutionary V-cam hinge which provides an easy opening and positive closing without the need for mechanical actuating devices. When the door is bumped the V-cam returns the door automatically to the closed position ¢ Shock absorbing 1 3/4" thick ABS door, great multi-use door for foot traffic, pallet jacks, or forklift traffic. ¢ Foam filled and insulated with honey comb sub frame. ¢ R-Value= 13 ¢ 14" x 16" dual pane windows ¢ Fullperimeter shields, top cam shields ¢ Available V-Cam 3/4" rise 90 D(degree symbol) x 90 D(degree symbol) hinge ¢ Optional Tear-Drop Bumpers(shown) ¢ Life-Time Warranty on Hinges

Allow People and Equipment - but Not Cold Air - to PassQuickly to Adjoining Rooms.
High traffic areas, where heavy equipment comes and goes, are notorious energy drains. Every time those big, clumsy doors swing open and don't close properly they allow equipment or employees in and out, but heat escapes with them, and your energy bill shoots through the roof.
Does the priceof automatic door systems leave you feeling cold?
Then Industrial Impact Doors are your solution. The difference with our doors is the high R-value to keep temperature controlled, and our unique V-Cam hinge system that relieves the need for mechanical actuating devices. So durable and effective are the hinges that we offer a Life-Time Warranty on all RD, FD, and HD series impact doors.
Our impact traffic doors keep temperature controlled so well because they provide an R-value of up to 13 giving you an outstanding temperature barrier.
Our industrial Impact Doors also are available with the revolutionary V-cam hinge which provides an easy opening and positive closing without the need for mechanical actuating devices. When the door is bumped the V-cam returns the door automatically to the closed position
¢ Shock absorbing 1 3/4" thick ABS door, great multi-use door for foot
traffic, pallet jacks, or forklift traffic.
¢ Foam filled and insulated with honey comb sub frame.
¢ R-Value= 13
¢ 14" x 16" dual pane windows
¢ Fullperimeter shields, top cam shields
¢ Available V-Cam 3/4" rise 90 D(degree symbol) x 90 D(degree symbol)
hinge
¢ Optional Tear-Drop Bumpers(shown)
¢ Life-Time Warranty on Hinges

Supplier's Site

Technical Specifications

  Steel Guard Safety Corp.
Product Category Doors
Product Number ID-FD-175
Product Name Insulated ABS Industrial Impact Doors
Application Commercial; Industrial; Garage; Interior Doors
Type Impact; Bi-Parting
Width 48 to 120 inch (1219 to 3048 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Doors -  - MarShield
Specs
Application Interior Doors
Material Steel; Wood
View Details
MULTI-PUPOSE LID WITH DAMPER - AD-KH028-HL - AD-KH028-HL - Sugatsune America, Inc.
Specs
Width 11.81 inch (300 mm)
Height 2.88 inch (73.02 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
PVC Magna Impact Doors - ID-MAG-BP - Steel Guard Safety Corp.
Steel Guard Safety Corp.
Specs
Application Commercial; Industrial; Garage; Interior Doors
Type Impact
Width 60 to 120 inch (1524 to 3048 mm)
View Details
Standard By-Pass Bath Door - 690B-56 - Sterling Plumbing
Specs
Type Shower
View Details