Status Instruments, Inc. Smart RTD / Resitance / Slide Wire / Thermocouple Signal Conditioner SEM1600T

Description
INTRODUCTION The SEM1600T accepts resistance or mV signals from RTD, Slide Wire or Thermocouple sensors. The flexible design allows the use of any resistive sensor within the range of 10 to 10500ω, including Pt100, 500, 1000, Ni or Cu sensors, Slide Wire sensors up to 100Kω and 13 different thermocouple types. Other sensors characteristics or your own 22 point linearization characteristic (for slide wire, linear resistance or mV) can be downloaded into the product enabling you to adapt it exactly to your application. The output stage offers either voltage, bipolar voltage or current re-transmission signals. The re-transmission signal can be ranged to a scale anywhere within the input process range. A transmitter power supply is provided on the output meaning the product can accept sink or source mA applications, while the voltage output will drive 2mA into 5Kω @ 10V. For ease of use, a high efficiency switch mode power supply is fitted as standard and does not require any adjustment between AC or DC applications. Operating voltages are 10 to 48VDC and 10 to 32VAC. • SIMPLE CONFIGURATION VIA USB PORT • RTD, RESISTANCE, SLIDE WIRE or THERMOCOUPLE INPUT • POWERED BY 10 to 32VAC or 10 to 48VDC • CURRENT, VOLTAGE or BIPOLAR VOLTAGE OUTPUT • 22 SEGMENT USER LINEARIZATION • SENSOR OFFSET and OUTPUT ALIGNMENT • ADJUSTABLE INPUT FILTER • DIN RAIL MOUNT
Datasheet
Description
INTRODUCTION The SEM1600T accepts resistance or mV signals from RTD, Slide Wire or Thermocouple sensors. The flexible design allows the use of any resistive sensor within the range of 10 to 10500ω, including Pt100, 500, 1000, Ni or Cu sensors, Slide Wire sensors up to 100Kω and 13 different thermocouple types. Other sensors characteristics or your own 22 point linearization characteristic (for slide wire, linear resistance or mV) can be downloaded into the product enabling you to adapt it exactly to your application. The output stage offers either voltage, bipolar voltage or current re-transmission signals. The re-transmission signal can be ranged to a scale anywhere within the input process range. A transmitter power supply is provided on the output meaning the product can accept sink or source mA applications, while the voltage output will drive 2mA into 5Kω @ 10V. For ease of use, a high efficiency switch mode power supply is fitted as standard and does not require any adjustment between AC or DC applications. Operating voltages are 10 to 48VDC and 10 to 32VAC. • SIMPLE CONFIGURATION VIA USB PORT • RTD, RESISTANCE, SLIDE WIRE or THERMOCOUPLE INPUT • POWERED BY 10 to 32VAC or 10 to 48VDC • CURRENT, VOLTAGE or BIPOLAR VOLTAGE OUTPUT • 22 SEGMENT USER LINEARIZATION • SENSOR OFFSET and OUTPUT ALIGNMENT • ADJUSTABLE INPUT FILTER • DIN RAIL MOUNT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart RTD / Resitance / Slide Wire / Thermocouple Signal Conditioner - SEM1600T - Status Instruments, Inc.
Somerset, NJ, United States
Smart RTD / Resitance / Slide Wire / Thermocouple Signal Conditioner
SEM1600T
Smart RTD / Resitance / Slide Wire / Thermocouple Signal Conditioner SEM1600T
INTRODUCTION The SEM1600T accepts resistance or mV signals from RTD, Slide Wire or Thermocouple sensors. The flexible design allows the use of any resistive sensor within the range of 10 to 10500ω, including Pt100, 500, 1000, Ni or Cu sensors, Slide Wire sensors up to 100Kω and 13 different thermocouple types. Other sensors characteristics or your own 22 point linearization characteristic (for slide wire, linear resistance or mV) can be downloaded into the product enabling you to adapt it exactly to your application. The output stage offers either voltage, bipolar voltage or current re-transmission signals. The re-transmission signal can be ranged to a scale anywhere within the input process range. A transmitter power supply is provided on the output meaning the product can accept sink or source mA applications, while the voltage output will drive 2mA into 5Kω @ 10V. For ease of use, a high efficiency switch mode power supply is fitted as standard and does not require any adjustment between AC or DC applications. Operating voltages are 10 to 48VDC and 10 to 32VAC. • SIMPLE CONFIGURATION VIA USB PORT • RTD, RESISTANCE, SLIDE WIRE or THERMOCOUPLE INPUT • POWERED BY 10 to 32VAC or 10 to 48VDC • CURRENT, VOLTAGE or BIPOLAR VOLTAGE OUTPUT • 22 SEGMENT USER LINEARIZATION • SENSOR OFFSET and OUTPUT ALIGNMENT • ADJUSTABLE INPUT FILTER • DIN RAIL MOUNT

INTRODUCTION

The SEM1600T accepts resistance or mV signals from RTD, Slide Wire or Thermocouple sensors. The flexible design allows the use of any resistive sensor within the range of 10 to 10500Ω, including Pt100, 500, 1000, Ni or Cu sensors, Slide Wire sensors up to 100KΩ and 13 different thermocouple types. Other sensors characteristics or your own 22 point linearization characteristic (for slide wire, linear resistance or mV) can be downloaded into the product enabling you to adapt it exactly to your application.

The output stage offers either voltage, bipolar voltage or current re-transmission signals. The re-transmission signal can be ranged to a scale anywhere within the input process range. A transmitter power supply is provided on the output meaning the product can accept sink or source mA applications, while the voltage output will drive 2mA into 5KΩ @ 10V.

For ease of use, a high efficiency switch mode power supply is fitted as standard and does not require any adjustment between AC or DC applications. Operating voltages are 10 to 48VDC and 10 to 32VAC.

• SIMPLE CONFIGURATION VIA USB PORT
• RTD, RESISTANCE, SLIDE WIRE or THERMOCOUPLE INPUT
• POWERED BY 10 to 32VAC or 10 to 48VDC
• CURRENT, VOLTAGE or BIPOLAR VOLTAGE OUTPUT
• 22 SEGMENT USER LINEARIZATION
• SENSOR OFFSET and OUTPUT ALIGNMENT
• ADJUSTABLE INPUT FILTER • DIN RAIL MOUNT

Supplier's Site Datasheet
Signal Conditioners and Isolators - SEM1600T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Conditioners and Isolators
SEM1600T
Signal Conditioners and Isolators SEM1600T
TEMPERATURE SIGNAL CONDITIONER F

TEMPERATURE SIGNAL CONDITIONER F

Buy Now

Technical Specifications

  Status Instruments, Inc. Quarktwin Technology Ltd.
Product Category Signal Conditioners Signal Conditioners
Product Number SEM1600T SEM1600T
Product Name Smart RTD / Resitance / Slide Wire / Thermocouple Signal Conditioner Signal Conditioners and Isolators
Signal Conditioning SigIsol Signal Conditioner
Form Factor DIN Rail
Excitation Current
Outputs Analog Voltage Output; Analog Current Output
Unlock Full Specs
to access all available technical data

Similar Products

Mini Signal Amplifier SA-011-1500-V0-D2 - SA-011-1500-V0-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)20 mA , 0 ... 10 V , 4 ... 20 mA
Application General Lab & Industrial
View Details
PE converter - PEN-M5 - Festo Corporation
Festo Corporation
Specs
Outputs Relay Output
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Data Acquisition (DAQ) - MI-8118 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details