Star SU LLC Star Cutter Multi Thread Hobs

Description
These hobs are designed to increase productivity of the hobbing process. Advancements in hob manufacturing has improved the quality to allow finish hobbing with a multiple thread hob. Depending on the lead angle, they will be either straight or spiral gashed.
Description
These hobs are designed to increase productivity of the hobbing process. Advancements in hob manufacturing has improved the quality to allow finish hobbing with a multiple thread hob. Depending on the lead angle, they will be either straight or spiral gashed.
Datasheet
Datasheet Summary
Powered by GS/AI

Star Cutter Multi Thread Hobs from Star SU LLC are designed for use in gear manufacturing, specifically for production runs on gear hobbing machines. These hobs feature multiple threads, which allow for increased productivity during the hobbing process, although they typically require subsequent tooth shaving operations for optimal finish and accuracy. The hobs can be configured with either straight or spiral gash depending on the lead angle. They are available in various diametral pitches and pressure angles, accommodating a range of gear specifications. The hobs are suitable for both wet and dry cutting applications and are manufactured with advanced coatings to enhance performance compared to traditional high-speed steel options.

Datasheet Summary
Powered by GS/AI

Star Cutter Multi Thread Hobs from Star SU LLC are designed for use in gear manufacturing, specifically for production runs on gear hobbing machines. These hobs feature multiple threads, which allow for increased productivity during the hobbing process, although they typically require subsequent tooth shaving operations for optimal finish and accuracy. The hobs can be configured with either straight or spiral gash depending on the lead angle. They are available in various diametral pitches and pressure angles, accommodating a range of gear specifications. The hobs are suitable for both wet and dry cutting applications and are manufactured with advanced coatings to enhance performance compared to traditional high-speed steel options.

Suppliers

Company
Product
Description
Supplier Links
Star Cutter Multi Thread Hobs -  - Star SU LLC
Hoffman Estates, IL, USA
Star Cutter Multi Thread Hobs
Star Cutter Multi Thread Hobs
These hobs are designed to increase productivity of the hobbing process. Advancements in hob manufacturing has improved the quality to allow finish hobbing with a multiple thread hob. Depending on the lead angle, they will be either straight or spiral gashed.

These hobs are designed to increase productivity of the hobbing process. Advancements in hob manufacturing has improved the quality to allow finish hobbing with a multiple thread hob. Depending on the lead angle, they will be either straight or spiral gashed.

Supplier's Site Datasheet

Technical Specifications

  Star SU LLC
Product Category Milling Cutters
Product Name Star Cutter Multi Thread Hobs
Cutter Type Gear Hob
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 316069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.630 inch (16.0 mm)
OAL 3.50 inch (89 mm)
View Details
Series 1200 2-Flute Carbide End Mill - 12023TICN - Cutting Edge Technologies, Inc.
Specs
Cutter Type Endmill
Geometry Square
Cutting Ends Single
View Details
Straight Shank-Inch & Metric Style - ST16 - BIG Kaiser Precision Tooling Inc.
BIG Kaiser Precision Tooling Inc.
Specs
Cutter Type Endmill
View Details
Solid Carbide Hobs -  - Star SU LLC
Specs
Cutter Type Gear Hob
View Details