DEWALT Industrial Tool Co. 9" x 3/32" x 7/8" XP Cutting and Notching Wheel DW8828

Description
Type 27 Wheels: Extended Performance 3/32" Cutting and Notching Product Features Premium tough zirconia grain for extended life and material removal High grain concentration ensures agressive cutting action and smoother running wheels Proprietary wheel design for durable long life wheels 2 full sheets of fiberglass for added durability and safety
Description
Type 27 Wheels: Extended Performance 3/32" Cutting and Notching Product Features Premium tough zirconia grain for extended life and material removal High grain concentration ensures agressive cutting action and smoother running wheels Proprietary wheel design for durable long life wheels 2 full sheets of fiberglass for added durability and safety

Suppliers

Company
Product
Description
Supplier Links
9" x 3/32" x 7/8" XP Cutting and Notching Wheel - DW8828 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
9" x 3/32" x 7/8" XP Cutting and Notching Wheel
DW8828
9" x 3/32" x 7/8" XP Cutting and Notching Wheel DW8828
Type 27 Wheels: Extended Performance 3/32" Cutting and Notching Product Features Premium tough zirconia grain for extended life and material removal High grain concentration ensures agressive cutting action and smoother running wheels Proprietary wheel design for durable long life wheels 2 full sheets of fiberglass for added durability and safety

Type 27 Wheels: Extended Performance 3/32" Cutting and Notching
Product Features

  • Premium tough zirconia grain for extended life and material removal
  • High grain concentration ensures agressive cutting action and smoother running wheels
  • Proprietary wheel design for durable long life wheels
  • 2 full sheets of fiberglass for added durability and safety
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number DW8828
Product Name 9" x 3/32" x 7/8" XP Cutting and Notching Wheel
Type Cutoff Wheels or Sectioning Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products

 - 5417245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ceramic; Tungsten Carbide
View Details
Norzon® Long Life - 66253048897 - Norton Abrasives
Specs
Type Alumina Zirconia
Applications & Materials Abraded Metalworking; Automotive; MRO / Construction; Dry; Portable Grinder or Handheld
Bond Resin or Plastic
View Details
Flex & Cut-Off Wheels, Depressed Center Flex Wheels - 741404-0CP - Makita USA, Inc.
Specs
Type Cutoff Wheels or Sectioning Saw Blade
Thickness 0.125 inch (3.17 mm)
Max Speed 13700 rpm
View Details
Grind & Cut Off Abrasive Discs - Flexi-cut® - ATA Group
Specs
Type Aluminum Oxide
Mounting Bore or Center Mount
Thickness 0.031 to 0.126 inch (0.8000 to 3.2 mm)
View Details