DEWALT Industrial Tool Co. 6" x 3/32" x 7/8" XP Cutting and Notching Wheel DW8816

Description
Type 27 Wheels: Extended Performance 3/32" Cutting and Notching Product Features Premium tough zirconia grain for extended life and material removal High grain concentration ensures agressive cutting action and smoother running wheels Proprietary wheel design for durable long life wheels 2 full sheets of fiberglass for added durability and safety
Description
Type 27 Wheels: Extended Performance 3/32" Cutting and Notching Product Features Premium tough zirconia grain for extended life and material removal High grain concentration ensures agressive cutting action and smoother running wheels Proprietary wheel design for durable long life wheels 2 full sheets of fiberglass for added durability and safety

Suppliers

Company
Product
Description
Supplier Links
6" x 3/32" x 7/8" XP Cutting and Notching Wheel - DW8816 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
6" x 3/32" x 7/8" XP Cutting and Notching Wheel
DW8816
6" x 3/32" x 7/8" XP Cutting and Notching Wheel DW8816
Type 27 Wheels: Extended Performance 3/32" Cutting and Notching Product Features Premium tough zirconia grain for extended life and material removal High grain concentration ensures agressive cutting action and smoother running wheels Proprietary wheel design for durable long life wheels 2 full sheets of fiberglass for added durability and safety

Type 27 Wheels: Extended Performance 3/32" Cutting and Notching
Product Features

  • Premium tough zirconia grain for extended life and material removal
  • High grain concentration ensures agressive cutting action and smoother running wheels
  • Proprietary wheel design for durable long life wheels
  • 2 full sheets of fiberglass for added durability and safety
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number DW8816
Product Name 6" x 3/32" x 7/8" XP Cutting and Notching Wheel
Type Cutoff Wheels or Sectioning Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products

 - 5417239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ceramic; Tungsten Carbide
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843227 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.0400 inch (1.02 mm)
View Details
Abrasive Cut-off Wheels For Metallographic Sectioning -  - Precision Surfacing Solutions
Specs
Type Aluminum Oxide; Silicon Carbide
Thickness 0.025 to 0.125 inch (0.6350 to 3.17 mm)
Outer / OD 4.00 to 20.00 inch (102 to 508 mm)
View Details
7
Specs
Type INOX
Applications & Materials Abraded Cutting
Bond Metal
View Details