DEWALT Industrial Tool Co. 3" x 1/16" x 1/4" A36T fast cutting wheel DW8704

Description
Type 1 Wheels: High Performance Small Diameter Cutoff Wheels Product Features Heavy duty aluminum oxide grain for agressive cutting action Proprietary Material Mix ensures durable long life wheels 2 full sheets of fiberglass for durability and safety
Description
Type 1 Wheels: High Performance Small Diameter Cutoff Wheels Product Features Heavy duty aluminum oxide grain for agressive cutting action Proprietary Material Mix ensures durable long life wheels 2 full sheets of fiberglass for durability and safety

Suppliers

Company
Product
Description
Supplier Links
3" x 1/16" x 1/4" A36T fast cutting wheel - DW8704 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
3" x 1/16" x 1/4" A36T fast cutting wheel
DW8704
3" x 1/16" x 1/4" A36T fast cutting wheel DW8704
Type 1 Wheels: High Performance Small Diameter Cutoff Wheels Product Features Heavy duty aluminum oxide grain for agressive cutting action Proprietary Material Mix ensures durable long life wheels 2 full sheets of fiberglass for durability and safety

Type 1 Wheels: High Performance Small Diameter Cutoff Wheels
Product Features

  • Heavy duty aluminum oxide grain for agressive cutting action
  • Proprietary Material Mix ensures durable long life wheels
  • 2 full sheets of fiberglass for durability and safety
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number DW8704
Product Name 3" x 1/16" x 1/4" A36T fast cutting wheel
Type Cutoff Wheels or Sectioning Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products

Norton ProSand 3SG Type 01 Bench and Pedestal Wheel - 07660705422 - 07660705422 - Norton Abrasives
Specs
Type Ceramic
Applications & Materials Abraded Dry; Medium
Max Speed 3600 rpm
View Details
 - 5417239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ceramic; Tungsten Carbide
View Details
Abrasive Cut-Off Wheel - 49-94-7050 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Aluminum Oxide
Applications & Materials Abraded Metalworking; General Purpose
Thickness 0.094 inch (2.38 mm)
View Details
EB Diamond Combination Wheel - EB4507850CM - CS UNITEC
Specs
Type Diamond
Applications & Materials Abraded Metalworking; Dry; Portable Grinder or Handheld
Bond Metal
View Details