DEWALT Industrial Tool Co. 7" x 1/4" x 7/8" stainless steel wheel DW8466

Description
Type 27 Wheels: High Performance Stainless Steel Cutting and Grinding Product Features High performance aluminum oxide grain for long life and high material removal High grain concentration for agressive material removal in stainless steel 3 full sheets of glass in every wheel for added durability and safety Free of iron, sulfur and chlorine for contaminant free grinding and cutting
Description
Type 27 Wheels: High Performance Stainless Steel Cutting and Grinding Product Features High performance aluminum oxide grain for long life and high material removal High grain concentration for agressive material removal in stainless steel 3 full sheets of glass in every wheel for added durability and safety Free of iron, sulfur and chlorine for contaminant free grinding and cutting

Suppliers

Company
Product
Description
Supplier Links
7" x 1/4" x 7/8" stainless steel wheel - DW8466 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
7" x 1/4" x 7/8" stainless steel wheel
DW8466
7" x 1/4" x 7/8" stainless steel wheel DW8466
Type 27 Wheels: High Performance Stainless Steel Cutting and Grinding Product Features High performance aluminum oxide grain for long life and high material removal High grain concentration for agressive material removal in stainless steel 3 full sheets of glass in every wheel for added durability and safety Free of iron, sulfur and chlorine for contaminant free grinding and cutting

Type 27 Wheels: High Performance Stainless Steel Cutting and Grinding
Product Features

  • High performance aluminum oxide grain for long life and high material removal
  • High grain concentration for agressive material removal in stainless steel
  • 3 full sheets of glass in every wheel for added durability and safety
  • Free of iron, sulfur and chlorine for contaminant free grinding and cutting
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number DW8466
Product Name 7" x 1/4" x 7/8" stainless steel wheel
Type Cutoff Wheels or Sectioning Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products

Norton ProSand 3SG Type 01 Bench and Pedestal Wheel - 07660705422 - 07660705422 - Norton Abrasives
Specs
Type Ceramic
Applications & Materials Abraded Dry; Medium
Max Speed 3600 rpm
View Details
 - 5417239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ceramic; Tungsten Carbide
View Details
Cut and Deburring Wheel - Combo Zip - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Cutoff Wheels or Sectioning Saw Blade
Applications & Materials Abraded Metalworking; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Diamond Sawblades -  - Stettler Sapphire AG
Stettler Sapphire AG
Specs
Type Diamond
Applications & Materials Abraded CeramicsGlass
Thickness 0.008 to 2.362 inch (0.2000 to 60 mm)
View Details