DEWALT Industrial Tool Co. 7" x .045" x 7/8" Metal Cutting Wheel DW8427

Description
Type 27 Wheels: High Performance .045" Metal Cutting Product Features Thin .045" wheel design for fast burr free cutting Proprietary aluminum oxide grain combination for aggressive cutting action Proprietary material mix ensures durable long life wheels 2 full sheets of fiberglass for durability and safety
Description
Type 27 Wheels: High Performance .045" Metal Cutting Product Features Thin .045" wheel design for fast burr free cutting Proprietary aluminum oxide grain combination for aggressive cutting action Proprietary material mix ensures durable long life wheels 2 full sheets of fiberglass for durability and safety

Suppliers

Company
Product
Description
Supplier Links
7" x .045" x 7/8" Metal Cutting Wheel - DW8427 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
7" x .045" x 7/8" Metal Cutting Wheel
DW8427
7" x .045" x 7/8" Metal Cutting Wheel DW8427
Type 27 Wheels: High Performance .045" Metal Cutting Product Features Thin .045" wheel design for fast burr free cutting Proprietary aluminum oxide grain combination for aggressive cutting action Proprietary material mix ensures durable long life wheels 2 full sheets of fiberglass for durability and safety

Type 27 Wheels: High Performance .045" Metal Cutting
Product Features

  • Thin .045" wheel design for fast burr free cutting
  • Proprietary aluminum oxide grain combination for aggressive cutting action
  • Proprietary material mix ensures durable long life wheels
  • 2 full sheets of fiberglass for durability and safety
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number DW8427
Product Name 7" x .045" x 7/8" Metal Cutting Wheel
Type Cutoff Wheels or Sectioning Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products

 - 5417239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ceramic; Tungsten Carbide
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843211 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Flex & Cut-Off Wheels, Cut-Off Wheels - A-90358 - Makita USA, Inc.
Specs
Type Cutoff Wheels or Sectioning Saw Blade
Thickness 0.094 inch (2.38 mm)
Max Speed 13600 rpm
View Details
Grind & Cut Off Abrasive Discs - Flexi-cut® - ATA Group
Specs
Type Aluminum Oxide
Mounting Bore or Center Mount
Thickness 0.031 to 0.126 inch (0.8000 to 3.2 mm)
View Details