DEWALT Industrial Tool Co. 6" x .045" x 5/8"-11 Metal Cutting Wheel DW8426H

Description
Type 27 Wheels: High Performance .045" Metal Cutting Product Features Thin .045" wheel design for fast burr free cutting Proprietary aluminum oxide grain combination for aggressive cutting action Proprietary material mix ensures durable long life wheels 2 full sheets of fiberglass for durability and safety
Description
Type 27 Wheels: High Performance .045" Metal Cutting Product Features Thin .045" wheel design for fast burr free cutting Proprietary aluminum oxide grain combination for aggressive cutting action Proprietary material mix ensures durable long life wheels 2 full sheets of fiberglass for durability and safety

Suppliers

Company
Product
Description
Supplier Links
6" x .045" x 5/8"-11 Metal Cutting Wheel - DW8426H - DEWALT Industrial Tool Co.
Baltimore, MD, USA
6" x .045" x 5/8"-11 Metal Cutting Wheel
DW8426H
6" x .045" x 5/8"-11 Metal Cutting Wheel DW8426H
Type 27 Wheels: High Performance .045" Metal Cutting Product Features Thin .045" wheel design for fast burr free cutting Proprietary aluminum oxide grain combination for aggressive cutting action Proprietary material mix ensures durable long life wheels 2 full sheets of fiberglass for durability and safety

Type 27 Wheels: High Performance .045" Metal Cutting
Product Features

  • Thin .045" wheel design for fast burr free cutting
  • Proprietary aluminum oxide grain combination for aggressive cutting action
  • Proprietary material mix ensures durable long life wheels
  • 2 full sheets of fiberglass for durability and safety
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number DW8426H
Product Name 6" x .045" x 5/8"-11 Metal Cutting Wheel
Type Cutoff Wheels or Sectioning Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products

Gemini® Right Angle Cut-Off Wheel - 66252823599 - Norton Abrasives
Specs
Type Aluminum Oxide
Applications & Materials Abraded Metalworking; Automotive; MRO / Construction; Dry; Portable Grinder or Handheld; (Cutting Only)
Bond Resin or Plastic
View Details
 - 5417245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ceramic; Tungsten Carbide
View Details
Flex & Cut-Off Wheels, Super Thin Cut-Off Wheels - 724118-A-25 - Makita USA, Inc.
Specs
Type Cutoff Wheels or Sectioning Saw Blade
Thickness 0.062 inch (1.59 mm)
Max Speed 10185 rpm
View Details
4" x 1/16" x 5/8" A36T fast cutting wheel - DW8722 - DEWALT Industrial Tool Co.
Specs
Type Cutoff Wheels or Sectioning Saw Blade
View Details