DEWALT Industrial Tool Co. 9" x 1/4" x 5/8"-11 stainless steel wheel DW8419

Description
Type 27 Wheels: High Performance Stainless Steel Cutting and Grinding Product Features High performance aluminum oxide grain for long life and high material removal High grain concentration for agressive material removal in stainless steel 3 full sheets of glass in every wheel for added durability and safety Free of iron, sulfur and chlorine for contaminant free grinding and cutting
Description
Type 27 Wheels: High Performance Stainless Steel Cutting and Grinding Product Features High performance aluminum oxide grain for long life and high material removal High grain concentration for agressive material removal in stainless steel 3 full sheets of glass in every wheel for added durability and safety Free of iron, sulfur and chlorine for contaminant free grinding and cutting

Suppliers

Company
Product
Description
Supplier Links
9" x 1/4" x 5/8"-11 stainless steel wheel - DW8419 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
9" x 1/4" x 5/8"-11 stainless steel wheel
DW8419
9" x 1/4" x 5/8"-11 stainless steel wheel DW8419
Type 27 Wheels: High Performance Stainless Steel Cutting and Grinding Product Features High performance aluminum oxide grain for long life and high material removal High grain concentration for agressive material removal in stainless steel 3 full sheets of glass in every wheel for added durability and safety Free of iron, sulfur and chlorine for contaminant free grinding and cutting

Type 27 Wheels: High Performance Stainless Steel Cutting and Grinding
Product Features

  • High performance aluminum oxide grain for long life and high material removal
  • High grain concentration for agressive material removal in stainless steel
  • 3 full sheets of glass in every wheel for added durability and safety
  • Free of iron, sulfur and chlorine for contaminant free grinding and cutting
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number DW8419
Product Name 9" x 1/4" x 5/8"-11 stainless steel wheel
Type Cutoff Wheels or Sectioning Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products

 - 5417239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ceramic; Tungsten Carbide
View Details
Norton ProSand 3SG Type 01 Bench and Pedestal Wheel - 07660704684 - 07660704684 - Norton Abrasives
Specs
Type Ceramic
Applications & Materials Abraded Dry; Medium
Max Speed 5410 rpm
View Details
Flex & Cut-Off Wheels, Depressed Center Flex Wheels - 741404-0FP - Makita USA, Inc.
Specs
Type Cutoff Wheels or Sectioning Saw Blade
Thickness 0.125 inch (3.17 mm)
Max Speed 13700 rpm
View Details
Grind & Cut Off Abrasive Discs - Flexi-cut® - ATA Group
Specs
Type Aluminum Oxide
Mounting Bore or Center Mount
Thickness 0.031 to 0.126 inch (0.8000 to 3.2 mm)
View Details