DEWALT Industrial Tool Co. 4" x 1/4" x 5/8" stainless steel wheel DW8410

Description
Type 27 Wheels: High Performance Stainless Steel Cutting and Grinding Product Features High performance aluminum oxide grain for long life and high material removal High grain concentration for agressive material removal in stainless steel 3 full sheets of glass in every wheel for added durability and safety Free of iron, sulfur and chlorine for contaminant free grinding and cutting
Description
Type 27 Wheels: High Performance Stainless Steel Cutting and Grinding Product Features High performance aluminum oxide grain for long life and high material removal High grain concentration for agressive material removal in stainless steel 3 full sheets of glass in every wheel for added durability and safety Free of iron, sulfur and chlorine for contaminant free grinding and cutting

Suppliers

Company
Product
Description
Supplier Links
4" x 1/4" x 5/8" stainless steel wheel - DW8410 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
4" x 1/4" x 5/8" stainless steel wheel
DW8410
4" x 1/4" x 5/8" stainless steel wheel DW8410
Type 27 Wheels: High Performance Stainless Steel Cutting and Grinding Product Features High performance aluminum oxide grain for long life and high material removal High grain concentration for agressive material removal in stainless steel 3 full sheets of glass in every wheel for added durability and safety Free of iron, sulfur and chlorine for contaminant free grinding and cutting

Type 27 Wheels: High Performance Stainless Steel Cutting and Grinding
Product Features

  • High performance aluminum oxide grain for long life and high material removal
  • High grain concentration for agressive material removal in stainless steel
  • 3 full sheets of glass in every wheel for added durability and safety
  • Free of iron, sulfur and chlorine for contaminant free grinding and cutting
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number DW8410
Product Name 4" x 1/4" x 5/8" stainless steel wheel
Type Cutoff Wheels or Sectioning Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products

 - 5417239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ceramic; Tungsten Carbide
View Details
Wet Cured Concrete Diamond Wheel - 07660701229 - Norton Abrasives
Specs
Type Diamond
Applications & Materials Abraded MRO / Construction; Wet; Portable Grinder or Handheld; Masonry Materials; Walk Behind, Gas Saw, Circular Saw
Bond Metal
View Details
4" x .035" x 3/8" A36T fast cutting wheel - DW8717 - DEWALT Industrial Tool Co.
Specs
Type Cutoff Wheels or Sectioning Saw Blade
View Details
Flex & Cut-Off Wheels, Depressed Center Flex Wheels - 741438-7P - Makita USA, Inc.
Specs
Type Cutoff Wheels or Sectioning Saw Blade
Thickness 0.125 inch (3.17 mm)
Max Speed 13690 rpm
View Details