DEWALT Industrial Tool Co. 14" x 7/64" x 1" XP metal stud cutting wheel DW8059

Description
Type 1 Wheels: Extended Performance Metal Chop Saw Wheels Product Features Specially treated aluminum oxide grain for extended life and fast cutting High grain concentration for agressive grinding action and smoother running wheels Proprietary material mix ensures durable long life wheels 2 full sheets of fiberglass for durability and safety
Description
Type 1 Wheels: Extended Performance Metal Chop Saw Wheels Product Features Specially treated aluminum oxide grain for extended life and fast cutting High grain concentration for agressive grinding action and smoother running wheels Proprietary material mix ensures durable long life wheels 2 full sheets of fiberglass for durability and safety

Suppliers

Company
Product
Description
Supplier Links
14" x 7/64" x 1" XP metal stud cutting wheel - DW8059 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
14" x 7/64" x 1" XP metal stud cutting wheel
DW8059
14" x 7/64" x 1" XP metal stud cutting wheel DW8059
Type 1 Wheels: Extended Performance Metal Chop Saw Wheels Product Features Specially treated aluminum oxide grain for extended life and fast cutting High grain concentration for agressive grinding action and smoother running wheels Proprietary material mix ensures durable long life wheels 2 full sheets of fiberglass for durability and safety

Type 1 Wheels: Extended Performance Metal Chop Saw Wheels
Product Features

  • Specially treated aluminum oxide grain for extended life and fast cutting
  • High grain concentration for agressive grinding action and smoother running wheels
  • Proprietary material mix ensures durable long life wheels
  • 2 full sheets of fiberglass for durability and safety
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number DW8059
Product Name 14" x 7/64" x 1" XP metal stud cutting wheel
Type Cutoff Wheels or Sectioning Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products

 - 5417239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ceramic; Tungsten Carbide
View Details
Norton Foundry X BlueFire 5NVA Type 01/41 Reinf Foundry Cut-Off Wheel - 66253347723 - 66253347723 - Norton Abrasives
Specs
Type Cutoff Wheels or Sectioning Saw Blade
Applications & Materials Abraded Dry; Extra Coarse
Max Speed 1810 rpm
View Details
5" x .045" x 7/8" metal and stainless cutting - DW8063 - DEWALT Industrial Tool Co.
Specs
Type Cutoff Wheels or Sectioning Saw Blade
View Details
Grind & Cut Off Abrasive Discs - Flexi-cut® - ATA Group
Specs
Type Aluminum Oxide
Mounting Bore or Center Mount
Thickness 0.031 to 0.126 inch (0.8000 to 3.2 mm)
View Details