DEWALT Industrial Tool Co. 14" x 7/64" x 1" stainless steel cutting wheel DW8016

Description
Type 1 Wheels: High Performance Stainless Steel Stationary and Chop Saw Cutoff Wheels Product Features High performance aluminum oxide grain for long life and high material removal High grain concentration for agressive cutting in stainless steel 2 full sheets of glass in every wheel for added durability and safety Free of iron, sulfur and chlorine for contaminant free cutting
Description
Type 1 Wheels: High Performance Stainless Steel Stationary and Chop Saw Cutoff Wheels Product Features High performance aluminum oxide grain for long life and high material removal High grain concentration for agressive cutting in stainless steel 2 full sheets of glass in every wheel for added durability and safety Free of iron, sulfur and chlorine for contaminant free cutting

Suppliers

Company
Product
Description
Supplier Links
14" x 7/64" x 1" stainless steel cutting wheel - DW8016 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
14" x 7/64" x 1" stainless steel cutting wheel
DW8016
14" x 7/64" x 1" stainless steel cutting wheel DW8016
Type 1 Wheels: High Performance Stainless Steel Stationary and Chop Saw Cutoff Wheels Product Features High performance aluminum oxide grain for long life and high material removal High grain concentration for agressive cutting in stainless steel 2 full sheets of glass in every wheel for added durability and safety Free of iron, sulfur and chlorine for contaminant free cutting

Type 1 Wheels: High Performance Stainless Steel Stationary and Chop Saw Cutoff Wheels
Product Features

  • High performance aluminum oxide grain for long life and high material removal
  • High grain concentration for agressive cutting in stainless steel
  • 2 full sheets of glass in every wheel for added durability and safety
  • Free of iron, sulfur and chlorine for contaminant free cutting
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number DW8016
Product Name 14" x 7/64" x 1" stainless steel cutting wheel
Type Cutoff Wheels or Sectioning Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products

 - 5417245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ceramic; Tungsten Carbide
View Details
Norton Vitrium3 55A Type 01 Centerless Wheel - 66253387817 - 66253387817 - Norton Abrasives
Specs
Type Aluminum Oxide
Applications & Materials Abraded Dry; Medium
Max Speed 1625 rpm
View Details
3
Specs
Type Aluminum Oxide; AO
Applications & Materials Abraded Cutting
Bond Metal
View Details
EB Diamond Combination Wheel - EB7007850CM - CS UNITEC
Specs
Type Diamond
Applications & Materials Abraded Metalworking; Dry; Portable Grinder or Handheld
Bond Metal
View Details