DEWALT Industrial Tool Co. 9" x 1/8" x 7/8" masonry cutting DW4928

Description
Type 27 Wheels: High Performance Masonry Cutting and Grinding Product Features Silicon carbide grain for long wheel life in all masonry materials High grain concentration for agressive grinding action and smoother running wheels Proprietary wheel design ensures durable long life wheels 3 full sheets of glass in every 1/4" wheel and 2 full sheets in every 1/8"wheel for added durability and safety
Description
Type 27 Wheels: High Performance Masonry Cutting and Grinding Product Features Silicon carbide grain for long wheel life in all masonry materials High grain concentration for agressive grinding action and smoother running wheels Proprietary wheel design ensures durable long life wheels 3 full sheets of glass in every 1/4" wheel and 2 full sheets in every 1/8"wheel for added durability and safety

Suppliers

Company
Product
Description
Supplier Links
9" x 1/8" x 7/8" masonry cutting - DW4928 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
9" x 1/8" x 7/8" masonry cutting
DW4928
9" x 1/8" x 7/8" masonry cutting DW4928
Type 27 Wheels: High Performance Masonry Cutting and Grinding Product Features Silicon carbide grain for long wheel life in all masonry materials High grain concentration for agressive grinding action and smoother running wheels Proprietary wheel design ensures durable long life wheels 3 full sheets of glass in every 1/4" wheel and 2 full sheets in every 1/8"wheel for added durability and safety

Type 27 Wheels: High Performance Masonry Cutting and Grinding
Product Features

  • Silicon carbide grain for long wheel life in all masonry materials
  • High grain concentration for agressive grinding action and smoother running wheels
  • Proprietary wheel design ensures durable long life wheels
  • 3 full sheets of glass in every 1/4" wheel and 2 full sheets in every 1/8"wheel for added durability and safety
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number DW4928
Product Name 9" x 1/8" x 7/8" masonry cutting
Type Cutoff Wheels or Sectioning Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products

 - 5417245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ceramic; Tungsten Carbide
View Details
Norton Foundry X U57A Type 01/41 Reinf Foundry Cut-Off Wheel - 66253345781 - 66253345781 - Norton Abrasives
Specs
Type Aluminum Oxide
Applications & Materials Abraded Dry; Extra Coarse
Max Speed 3820 rpm
View Details
EB Diamond Combination Wheel - EB4507850CM - CS UNITEC
Specs
Type Diamond
Applications & Materials Abraded Metalworking; Dry; Portable Grinder or Handheld
Bond Metal
View Details
Grind & Cut Off Abrasive Discs - Flexi-cut® - ATA Group
Specs
Type Aluminum Oxide
Mounting Bore or Center Mount
Thickness 0.031 to 0.126 inch (0.8000 to 3.2 mm)
View Details