DEWALT Industrial Tool Co. 1" x 1/4" HP .014 Carbon Crimp Wire End Brush DW4901

Description
End Brushes: High Performance Product Features Constructed with internal holding plate to ensure consistency and safety Wire is 100% inspected to meet demanding quality specifications
Description
End Brushes: High Performance Product Features Constructed with internal holding plate to ensure consistency and safety Wire is 100% inspected to meet demanding quality specifications

Suppliers

Company
Product
Description
Supplier Links
1" x 1/4" HP .014 Carbon Crimp Wire End Brush - DW4901 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1" x 1/4" HP .014 Carbon Crimp Wire End Brush
DW4901
1" x 1/4" HP .014 Carbon Crimp Wire End Brush DW4901
End Brushes: High Performance Product Features Constructed with internal holding plate to ensure consistency and safety Wire is 100% inspected to meet demanding quality specifications

End Brushes: High Performance
Product Features

  • Constructed with internal holding plate to ensure consistency and safety
  • Wire is 100% inspected to meet demanding quality specifications
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Industrial Brushes
Product Number DW4901
Product Name 1" x 1/4" HP .014 Carbon Crimp Wire End Brush
Specific Product Type / Shape End Brush
Unlock Full Specs
to access all available technical data

Similar Products

Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
Anti Static Brushes - 2141121 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Features Antistatic
Length 0.5512 inch (14 mm)
View Details
Wire End Brushes - C1900 - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Steel; Metal Wire
Rotary Speed 20000 rpm
View Details
4 x 15 Row Shoe Handle Stainless Wire Brush - DW49702 - DEWALT Industrial Tool Co.
Specs
Brush Filament / Fill Material Metal Wire
View Details