DEWALT Industrial Tool Co. 7" x 1/8" x 5/8" - diamond drive masonry cutting wheel DW3521

Description
Type 1 Wheels: High Performance Masonry Cutting Abrasive Saw Blades Product Features Premium silicon carbide grain for long life and fast cutting Proprietary material mix ensures durable long life wheels 2 full sheets of fiberglass for durability and safety Diamond knockout arbor for use with worm drive saws
Description
Type 1 Wheels: High Performance Masonry Cutting Abrasive Saw Blades Product Features Premium silicon carbide grain for long life and fast cutting Proprietary material mix ensures durable long life wheels 2 full sheets of fiberglass for durability and safety Diamond knockout arbor for use with worm drive saws

Suppliers

Company
Product
Description
Supplier Links
7" x 1/8" x 5/8" - diamond drive masonry cutting wheel - DW3521 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
7" x 1/8" x 5/8" - diamond drive masonry cutting wheel
DW3521
7" x 1/8" x 5/8" - diamond drive masonry cutting wheel DW3521
Type 1 Wheels: High Performance Masonry Cutting Abrasive Saw Blades Product Features Premium silicon carbide grain for long life and fast cutting Proprietary material mix ensures durable long life wheels 2 full sheets of fiberglass for durability and safety Diamond knockout arbor for use with worm drive saws

Type 1 Wheels: High Performance Masonry Cutting Abrasive Saw Blades
Product Features

  • Premium silicon carbide grain for long life and fast cutting
  • Proprietary material mix ensures durable long life wheels
  • 2 full sheets of fiberglass for durability and safety
  • Diamond knockout arbor for use with worm drive saws
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number DW3521
Product Name 7" x 1/8" x 5/8" - diamond drive masonry cutting wheel
Type Cutoff Wheels or Sectioning Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products

 - 5417245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ceramic; Tungsten Carbide
View Details
Norton 57A Type 01 Centerless Wheel - 66253354449 - 66253354449 - Norton Abrasives
Specs
Type Aluminum Oxide
Applications & Materials Abraded Dry; Fine
Max Speed 1410 rpm
View Details
EB Diamond Cut Off Wheel - EBC5007850C - CS UNITEC
Specs
Type Diamond
Applications & Materials Abraded Metalworking; Dry; Portable Grinder or Handheld; Fiberglass
Bond Metal
View Details
Grind & Cut Off Abrasive Discs - Flexi-cut® - ATA Group
Specs
Type Aluminum Oxide
Mounting Bore or Center Mount
Thickness 0.031 to 0.126 inch (0.8000 to 3.2 mm)
View Details