DEWALT Industrial Tool Co. Drill Bits DT6673-XJ

Description
DeWALT DT6673-XJ Drill Bit
Request a Quote
Description
DeWALT DT6673-XJ Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 172630 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
172630
Drill Bits 172630
DeWALT DT6673-XJ Drill Bit

DeWALT DT6673-XJ Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 172630
Product Name Drill Bits
OAL 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232490 - RS Components, Ltd.
Specs
Units Metric
Designation 40mm
Diameter 0.236 to 1.575 inch (6.0 to 40.0 mm)
View Details
Hole Saw, Carbide Tipped, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711207-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.750 inch (19.0 mm)
View Details