DEWALT Industrial Tool Co. Hammer™ 6" Soft-Toe Work Boot D64092

Description
Product Features Hammer™ Soft Toe Work Boot Brown Crazy Horse Leather Upper Padded Collar Rubber Sole EVA Midsole Moisture-Wicking Removable Liner Meets ASTM F2413-05 EH Standard
Description
Product Features Hammer™ Soft Toe Work Boot Brown Crazy Horse Leather Upper Padded Collar Rubber Sole EVA Midsole Moisture-Wicking Removable Liner Meets ASTM F2413-05 EH Standard

Suppliers

Company
Product
Description
Supplier Links
Hammer™ 6" Soft-Toe Work Boot - D64092 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
Hammer™ 6" Soft-Toe Work Boot
D64092
Hammer™ 6" Soft-Toe Work Boot D64092
Product Features Hammer™ Soft Toe Work Boot Brown Crazy Horse Leather Upper Padded Collar Rubber Sole EVA Midsole Moisture-Wicking Removable Liner Meets ASTM F2413-05 EH Standard

Product Features

  • Hammer™ Soft Toe Work Boot
  • Brown Crazy Horse Leather Upper
  • Padded Collar
  • Rubber Sole
  • EVA Midsole
  • Moisture-Wicking Removable Liner
  • Meets ASTM F2413-05 EH Standard
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Safety Clothing
Product Number D64092
Product Name Hammer™ 6" Soft-Toe Work Boot
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Safety Trainers - 1372187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Abrasion Resistant; Abrasion, perforation, slip, water
Features Steel Toe
View Details
Trousers - 2247538 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Clothing Type Pants
Material Nylon; 92% Nylon, 8% Elastane
View Details