Standex-Meder Electronics Magnetic, Reed Switches SW GP560/10-15 AT

Description
Glass Body Reed Switch SPST-NO 10 ~ 50AT Operate Range 10VA 1A (AC/DC) 125V Through Hole
Request a Quote Datasheet
Description
Glass Body Reed Switch SPST-NO 10 ~ 50AT Operate Range 10VA 1A (AC/DC) 125V Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic, Reed Switches - 374-1339-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
374-1339-ND
Magnetic, Reed Switches 374-1339-ND
Glass Body Reed Switch SPST-NO 10 ~ 50AT Operate Range 10VA 1A (AC/DC) 125V Through Hole

Glass Body Reed Switch SPST-NO 10 ~ 50AT Operate Range 10VA 1A (AC/DC) 125V Through Hole

Buy Now Datasheet
Switches - Magnetic, Reed Switches - 1315934-SW GP560/10-15 AT - Win Source Electronics
Laguna Hills, CA, United States
Switches - Magnetic, Reed Switches
1315934-SW GP560/10-15 AT
Switches - Magnetic, Reed Switches 1315934-SW GP560/10-15 AT
Win Source Part Number: 1315934-SW GP560/10-15 AT Category: Switches>Magnetic, Reed Switches Series: GP560 Type: Glass Body Reed Termination Style: Axial Package: Bulk Capacitance: 0.2 pF Circuit: SPST-NO Operate Time: 0.6 ms Release Time: 0.1 ms Length - Overall: 2.126" (54.00mm) Power - Rated: 10VA Operate Range: 10 ~ 50AT Release Range: 6 ~ 21AT Current - Switching: 1A (AC/DC) Voltage - Switching AC: 125 V Voltage - Switching DC: 100 V Size - Body: 0.091" Dia x 0.559" L (2.30mm x 14.20mm) Current - Carry: 1.5A (AC/DC) Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: Standex-Meder Electronics

Win Source Part Number: 1315934-SW GP560/10-15 AT
Category: Switches>Magnetic, Reed Switches
Series: GP560
Type: Glass Body Reed
Termination Style: Axial
Package: Bulk
Capacitance: 0.2 pF
Circuit: SPST-NO
Operate Time: 0.6 ms
Release Time: 0.1 ms
Length - Overall: 2.126" (54.00mm)
Power - Rated: 10VA
Operate Range: 10 ~ 50AT
Release Range: 6 ~ 21AT
Current - Switching: 1A (AC/DC)
Voltage - Switching AC: 125 V
Voltage - Switching DC: 100 V
Size - Body: 0.091" Dia x 0.559" L (2.30mm x 14.20mm)
Current - Carry: 1.5A (AC/DC)
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: Standex-Meder Electronics

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Reed Switches Reed Switches
Product Number 374-1339-ND 1315934-SW GP560/10-15 AT
Product Name Magnetic, Reed Switches Switches - Magnetic, Reed Switches
Switch Type Dry Reed Switch
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 650 - BN 650-10Z/V -  - Schmersal Inc.
Specs
Switch Type Other
Configuration Normally Open (NO)
Current Rating 1 amps
View Details
Reed Switches - 2652278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Contact Material PGM Alloy
View Details
Reed Switch, Spst-No, 0.5A, 200V, Smd; Product Range Standexmeder - 31Y2663 - Newark, An Avnet Company
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
AC Voltage Rating 200 volts
View Details
Magnetic, Reed Switches - 306-1430-6-ND - DigiKey
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
3 suppliers