Glass Body Reed Switch SPST-NO 7 ~ 30AT Operate Range 10W 500mA (AC/DC) 200V Through Hole
| DigiKey | |
|---|---|
| Product Category | Reed Switches |
| Product Number | 374-1342-ND |
| Product Name | Magnetic, Reed Switches |
| Switch Type | Dry Reed Switch |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) |
| Configuration | Normally Open (NO) |