Standex-Meder Electronics Reed Switch, PR560 Series

Description
The PR560 is a high power reed switch and miniature reed switch with glass length of 14.2mm and diameter of 2.3mm. Rated power 10 W, Switching voltage 250 VAC/100 VDC, Switching current 1 Amp DC/AC.
Description
The PR560 is a high power reed switch and miniature reed switch with glass length of 14.2mm and diameter of 2.3mm. Rated power 10 W, Switching voltage 250 VAC/100 VDC, Switching current 1 Amp DC/AC.

Suppliers

Company
Product
Description
Supplier Links
Reed Switch, PR560 Series -  - Standex-Meder Electronics
Cincinnati, OH, USA
Reed Switch, PR560 Series
Reed Switch, PR560 Series
The PR560 is a high power reed switch and miniature reed switch with glass length of 14.2mm and diameter of 2.3mm. Rated power 10 W, Switching voltage 250 VAC/100 VDC, Switching current 1 Amp DC/AC.

The PR560 is a high power reed switch and miniature reed switch with glass length of 14.2mm and diameter of 2.3mm. Rated power 10 W, Switching voltage 250 VAC/100 VDC, Switching current 1 Amp DC/AC.

Supplier's Site

Technical Specifications

  Standex-Meder Electronics
Product Category Reed Switches
Product Name Reed Switch, PR560 Series
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Features Is UL listed
Current Rating 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications 1 NC
Contact Material Rhodium
View Details
Magnetic reed switch - BN 85 - BN 85-R -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 1 amps
DC Voltage Rating 60 volts
View Details
Switch, Reed, SPDT, Rhodium Contacts, 30 V - 70168951 - Allied Electronics, Inc.
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Current Rating 0.1000 amps
DC Voltage Rating 30 volts
View Details
Reed Switches - 9092654 - RS Components, Ltd.
Comus International
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications Spst-no
Contact Material Ruthenium on gold
View Details