Standex-Meder Electronics Reed Switch, KSK-1A83 Series

Description
The KSK-1A83 is a high power reed switch and a high voltage reed switch with high current capability. Glass length of 53.4mm and diameter of 5.4mm. Rated power 50 W, Switching voltage 7,500 VDC, Switching current 3 Amp DC. Flat leads.
Description
The KSK-1A83 is a high power reed switch and a high voltage reed switch with high current capability. Glass length of 53.4mm and diameter of 5.4mm. Rated power 50 W, Switching voltage 7,500 VDC, Switching current 3 Amp DC. Flat leads.

Suppliers

Company
Product
Description
Supplier Links
Reed Switch, KSK-1A83 Series -  - Standex-Meder Electronics
Cincinnati, OH, USA
Reed Switch, KSK-1A83 Series
Reed Switch, KSK-1A83 Series
The KSK-1A83 is a high power reed switch and a high voltage reed switch with high current capability. Glass length of 53.4mm and diameter of 5.4mm. Rated power 50 W, Switching voltage 7,500 VDC, Switching current 3 Amp DC. Flat leads.

The KSK-1A83 is a high power reed switch and a high voltage reed switch with high current capability. Glass length of 53.4mm and diameter of 5.4mm. Rated power 50 W, Switching voltage 7,500 VDC, Switching current 3 Amp DC. Flat leads.

Supplier's Site

Technical Specifications

  Standex-Meder Electronics
Product Category Reed Switches
Product Name Reed Switch, KSK-1A83 Series
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Current Rating 4 amps
DC Voltage Rating 7500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 325 - BN 325-R-1279 3,0M -  - Schmersal Inc.
Specs
Switch Type Other
Operating Temp -13 to 158 F (-25 to 70 C)
Mechanical Life 1.00E9 (#)
View Details
Reed Switches - 2652228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Contact Material Iridium
View Details
Reed Switch - 124450 - elobau U.S., Inc.
elobau U.S., Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Sensors - Speed Sensors - Reed Sensors - Series: 59030 - 59030-4-T - 59030-4-T - Littelfuse, Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Closed (NC)
View Details