The KSK-1A69 is a high power reed switch and high voltage reed switch with high current capability. Glass length of 53.4mm and diameter of 5.4mm. Rated power 50 W, Switching voltage 10,000 VDC, Switching current 3 Amp DC. Flat leads.
| Standex-Meder Electronics | |
|---|---|
| Product Category | Reed Switches |
| Product Name | Reed Switch, KSK-1A69 Series |
| Switch Type | Dry Reed Switch |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) |
| Configuration | Normally Open (NO) |
| Current Rating | 3 amps |
| DC Voltage Rating | 10000 volts |