Standex-Meder Electronics Reed Switch, KSK-1A52 Series

Description
The KSK-1A52 is a high power reed switch with glass length of 21.0mm and diameter of 2.75mm. Rated power 50 W, Switching voltage 350 VDC, Switching current 0.7 Amp DC.
Description
The KSK-1A52 is a high power reed switch with glass length of 21.0mm and diameter of 2.75mm. Rated power 50 W, Switching voltage 350 VDC, Switching current 0.7 Amp DC.

Suppliers

Company
Product
Description
Supplier Links
Reed Switch, KSK-1A52 Series -  - Standex-Meder Electronics
Cincinnati, OH, USA
Reed Switch, KSK-1A52 Series
Reed Switch, KSK-1A52 Series
The KSK-1A52 is a high power reed switch with glass length of 21.0mm and diameter of 2.75mm. Rated power 50 W, Switching voltage 350 VDC, Switching current 0.7 Amp DC.

The KSK-1A52 is a high power reed switch with glass length of 21.0mm and diameter of 2.75mm. Rated power 50 W, Switching voltage 350 VDC, Switching current 0.7 Amp DC.

Supplier's Site

Technical Specifications

  Standex-Meder Electronics
Product Category Reed Switches
Product Name Reed Switch, KSK-1A52 Series
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Current Rating 0.7000 amps
DC Voltage Rating 350 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications 1 NC
Contact Material Rhodium
View Details
Magnetic reed switch - BN 65 - BN 65-RZ/V -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 1 amps
DC Voltage Rating 230 volts
View Details
Switches - Magnetic, Reed Switches - 1315726-ORD 229/20-25 AT - Win Source Electronics
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
2 suppliers
Magnetic, Reed Switches - CT10-2030-G2-ND - DigiKey
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
2 suppliers