Standex-Meder Electronics Reed Switch, GR/GP560 Series

Description
Miniature reed switch featuring high stability (GP). Glass length of 14.2mm and diameter of 2.3mm. Rated power 10 W, Switching voltage 200 VDC, Switching current 1 Amp DC/AC. Most used.
Description
Miniature reed switch featuring high stability (GP). Glass length of 14.2mm and diameter of 2.3mm. Rated power 10 W, Switching voltage 200 VDC, Switching current 1 Amp DC/AC. Most used.

Suppliers

Company
Product
Description
Supplier Links
Reed Switch, GR/GP560 Series -  - Standex-Meder Electronics
Cincinnati, OH, USA
Reed Switch, GR/GP560 Series
Reed Switch, GR/GP560 Series
Miniature reed switch featuring high stability (GP). Glass length of 14.2mm and diameter of 2.3mm. Rated power 10 W, Switching voltage 200 VDC, Switching current 1 Amp DC/AC. Most used.

Miniature reed switch featuring high stability (GP). Glass length of 14.2mm and diameter of 2.3mm. Rated power 10 W, Switching voltage 200 VDC, Switching current 1 Amp DC/AC. Most used.

Supplier's Site

Technical Specifications

  Standex-Meder Electronics
Product Category Reed Switches
Product Name Reed Switch, GR/GP560 Series
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Features Is UL listed
Current Rating 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Contact Material PGM Alloy
Current Rating 1.5 amps
AC Voltage Rating 300 volts
View Details
Magnetic reed switch - BN 65 - BN 65-RZ 5,0M -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 3 amps
AC Voltage Rating 250 volts
View Details
Magnetic, Reed Switches - 374-1284-2-ND - DigiKey
Standex-Meder Electronics
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
2 suppliers
Magnetic, Reed Switches - 306-1430-6-ND - DigiKey
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
3 suppliers