Standex-Meder Electronics Reed Switch ORT551

Description
The OKI Reed Switch ORT551 is a miniature changeover reed switch or single pole double throw (SPDT) switch. This OKI Reed Switch has a glass length of 14.0mm and diameter of 2.54mm. Rated power 10 W, Switching voltage 175 VDC, Switching current 0.5 Amp DC. Most used.
Description
The OKI Reed Switch ORT551 is a miniature changeover reed switch or single pole double throw (SPDT) switch. This OKI Reed Switch has a glass length of 14.0mm and diameter of 2.54mm. Rated power 10 W, Switching voltage 175 VDC, Switching current 0.5 Amp DC. Most used.

Suppliers

Company
Product
Description
Supplier Links
Reed Switch - ORT551 - Standex-Meder Electronics
Cincinnati, OH, USA
Reed Switch
ORT551
Reed Switch ORT551
The OKI Reed Switch ORT551 is a miniature changeover reed switch or single pole double throw (SPDT) switch. This OKI Reed Switch has a glass length of 14.0mm and diameter of 2.54mm. Rated power 10 W, Switching voltage 175 VDC, Switching current 0.5 Amp DC. Most used.

The OKI Reed Switch ORT551 is a miniature changeover reed switch or single pole double throw (SPDT) switch. This OKI Reed Switch has a glass length of 14.0mm and diameter of 2.54mm. Rated power 10 W, Switching voltage 175 VDC, Switching current 0.5 Amp DC. Most used.

Supplier's Site

Technical Specifications

  Standex-Meder Electronics
Product Category Reed Switches
Product Number ORT551
Product Name Reed Switch
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Current Rating 0.5000 amps
DC Voltage Rating 175 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications 1 NC
Contact Material Rhodium
View Details
Magnetic reed switch - BN 85-5 - BN 85-5-2031 -  - Schmersal Inc.
Specs
Switch Type Other
Operating Temp 14 to 167 F (-10 to 75 C)
Mechanical Life 1.00E9 (#)
View Details
Reed Switch, Spst-Co, 0.5A, 175V, Th; Product Range Standexmeder - 47AC5085 - Newark, An Avnet Company
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT); Other Type (Special Application)
AC Voltage Rating 175 volts
View Details
Magnetic, Reed Switches - 420-1035-ND - DigiKey
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
2 suppliers