Standex-Meder Electronics Reed Switch ORD311

Description
Ultraminiature long-life OKI Reed Switch ORD311 featuring a close differential and glass length of 7.0mm and diameter of 1.8mm. Rated power 10 W, Switching voltage 170 VDC, Switching current 0.5 Amp DC. Most used.
Description
Ultraminiature long-life OKI Reed Switch ORD311 featuring a close differential and glass length of 7.0mm and diameter of 1.8mm. Rated power 10 W, Switching voltage 170 VDC, Switching current 0.5 Amp DC. Most used.

Suppliers

Company
Product
Description
Supplier Links
Reed Switch - ORD311 - Standex-Meder Electronics
Cincinnati, OH, USA
Reed Switch
ORD311
Reed Switch ORD311
Ultraminiature long-life OKI Reed Switch ORD311 featuring a close differential and glass length of 7.0mm and diameter of 1.8mm. Rated power 10 W, Switching voltage 170 VDC, Switching current 0.5 Amp DC. Most used.

Ultraminiature long-life OKI Reed Switch ORD311 featuring a close differential and glass length of 7.0mm and diameter of 1.8mm. Rated power 10 W, Switching voltage 170 VDC, Switching current 0.5 Amp DC. Most used.

Supplier's Site

Technical Specifications

  Standex-Meder Electronics
Product Category Reed Switches
Product Number ORD311
Product Name Reed Switch
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Current Rating 0.5000 amps
DC Voltage Rating 170 volts
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 20 - BN 20-01Z-M16 -  - Schmersal Inc.
Specs
Switch Type Other
Configuration Normally Closed (NC)
Current Rating 3 amps
View Details
Reed Switches - 2652244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Contact Material Rhodium
View Details
Magnetic, Reed Switches - 374-1081-ND - DigiKey
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
4 suppliers
CT05 Series Molded Dry Reed Switch - CT05-XXXX-G1 - Coto Technology
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details